Panasonic Time Delay Relays S1DXM-M2C10M-DC24V

Description
Analogue multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable operation mode & time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Four operation modes available including ON-Delay, power flicker OFF, start/power flicker ON & ON. power/start one-shot. Supports time ranges from 1 second to 10 hours Supply Voltage = 24 V dc Time Range = 0.05 s - 10 min Mode of Operation = Flicker OFF Start, Flicker ON Start, One Shot, Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 40 mA
Request a Quote
Description
Analogue multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable operation mode & time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Four operation modes available including ON-Delay, power flicker OFF, start/power flicker ON & ON. power/start one-shot. Supports time ranges from 1 second to 10 hours Supply Voltage = 24 V dc Time Range = 0.05 s - 10 min Mode of Operation = Flicker OFF Start, Flicker ON Start, One Shot, Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 40 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8127841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable operation mode & time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Four operation modes available including ON-Delay, power flicker OFF, start/power flicker ON & ON. power/start one-shot. Supports time ranges from 1 second to 10 hours Supply Voltage = 24 V dc Time Range = 0.05 s - 10 min Mode of Operation = Flicker OFF Start, Flicker ON Start, One Shot, Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 40 mA

Analogue multi-range timer series which provides a cost-effective option without compromise on quality
Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable operation mode & time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Four operation modes available including ON-Delay, power flicker OFF, start/power flicker ON & ON. power/start one-shot. Supports time ranges from 1 second to 10 hours
Supply Voltage = 24 V dc
Time Range = 0.05 s - 10 min
Mode of Operation = Flicker OFF Start, Flicker ON Start, One Shot, Power ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = S1DXM
Time Increment = Minutes, Seconds
Power Supply = External
Current Maximum = 40 mA

Supplier's Site
Time Delay Relays - S1DXM-M2C10M-DC24V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
S1DXM-M2C10M-DC24V
Time Delay Relays S1DXM-M2C10M-DC24V
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8127841 S1DXM-M2C10M-DC24V
Product Name Time Delay Relays
Time Ranges Minutes, Seconds 0.05 Sec ~ 10 Min
Timer Type ON-Delay; One-Shot
Function Type Multi-function Multi-function
Minimum 0.0500 seconds 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSI3LU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 3587213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
Time Delay Relays - A107262-ND - DigiKey
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers