Crydom Corporation Time Delay Relays DRTU24D06

Description
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Multifunction Mounting Type = DIN Rail Number of Timer Functions = 7 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO
Request a Quote Datasheet
Description
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Multifunction Mounting Type = DIN Rail Number of Timer Functions = 7 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1445932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Multifunction Mounting Type = DIN Rail Number of Timer Functions = 7 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO

Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options.
Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator
Supply Voltage = 12 - 24 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Multifunction
Mounting Type = DIN Rail
Number of Timer Functions = 7
Number of Contacts = 2
Series = SeriesOneDR
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPNO

Supplier's Site
Time Delay Relays - CC2559-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
CC2559-ND
Time Delay Relays CC2559-ND
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail

Buy Now Datasheet
Time Delay Relays - DRTU24D06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
DRTU24D06
Time Delay Relays DRTU24D06
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 280VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1445932 CC2559-ND DRTU24D06
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds
Function Type Multi-function Multi-function Multi-function
Minimum 0.1000 seconds
Maximum 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Tube Base Timing Relay - 700-HTF22300SU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1437456-8-ND - DigiKey
Specs
Time Ranges 0.1 Sec ~ 1 Sec
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
 - 5377715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details