SIE Computing Solutions, Inc. DMC01D724

Description
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Delay On Automatic and Manual Start, Delay On Manual Start, Interval Automatic and Manual Start, Interval Manual Start, Interval with No Time Reset Automatic and Manual Start, Interval with No Time Reset Manual Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Delay On Automatic and Manual Start, Delay On Manual Start, Interval Automatic and Manual Start, Interval Manual Start, Interval with No Time Reset Automatic and Manual Start, Interval with No Time Reset Manual Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8568462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Delay On Automatic and Manual Start, Delay On Manual Start, Interval Automatic and Manual Start, Interval Manual Start, Interval with No Time Reset Automatic and Manual Start, Interval with No Time Reset Manual Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted.
SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting
Supply Voltage = 24 V dc
Time Range = 0.1 s - 100 h
Mode of Operation = Delay On Automatic and Manual Start, Delay On Manual Start, Interval Automatic and Manual Start, Interval Manual Start, Interval with No Time Reset Automatic and Manual Start, Interval with No Time Reset Manual Start
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8568462
Time Ranges Hours, Minutes, Seconds
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Mini Plug-in Timing Relay - 700-HNC44AZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications 4PDT
View Details
 - 159565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details