Crouzet BMPACK

Description
Crouzet Syrline high power time delay relay promo pack includes a range of 4 timers (3 x BM1R16MV1 and 1 x BM2R08MV1) that offer a wide variety of functions and output options. This special promotion pack is supplied with a special card with a 20% chance to win a prize from a selection of 40 products including laptops, HD TVs, iPads and speakers. The specialised Syrline range of multi function timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels. Supply Voltage = 12 - 240 V ac/dc Mode of Operation = Multi function Mounting Type = DIN Rail Series = Syr-Line Time Increment = Hours, Minutes, Seconds Terminal Type = Screw Length = 90mm Depth = 60mm Width = 17.5mm
Request a Quote
Description
Crouzet Syrline high power time delay relay promo pack includes a range of 4 timers (3 x BM1R16MV1 and 1 x BM2R08MV1) that offer a wide variety of functions and output options. This special promotion pack is supplied with a special card with a 20% chance to win a prize from a selection of 40 products including laptops, HD TVs, iPads and speakers. The specialised Syrline range of multi function timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels. Supply Voltage = 12 - 240 V ac/dc Mode of Operation = Multi function Mounting Type = DIN Rail Series = Syr-Line Time Increment = Hours, Minutes, Seconds Terminal Type = Screw Length = 90mm Depth = 60mm Width = 17.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1367683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crouzet Syrline high power time delay relay promo pack includes a range of 4 timers (3 x BM1R16MV1 and 1 x BM2R08MV1) that offer a wide variety of functions and output options. This special promotion pack is supplied with a special card with a 20% chance to win a prize from a selection of 40 products including laptops, HD TVs, iPads and speakers. The specialised Syrline range of multi function timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels. Supply Voltage = 12 - 240 V ac/dc Mode of Operation = Multi function Mounting Type = DIN Rail Series = Syr-Line Time Increment = Hours, Minutes, Seconds Terminal Type = Screw Length = 90mm Depth = 60mm Width = 17.5mm

Crouzet Syrline high power time delay relay promo pack includes a range of 4 timers (3 x BM1R16MV1 and 1 x BM2R08MV1) that offer a wide variety of functions and output options. This special promotion pack is supplied with a special card with a 20% chance to win a prize from a selection of 40 products including laptops, HD TVs, iPads and speakers.
The specialised Syrline range of multi function timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels.
Supply Voltage = 12 - 240 V ac/dc
Mode of Operation = Multi function
Mounting Type = DIN Rail
Series = Syr-Line
Time Increment = Hours, Minutes, Seconds
Terminal Type = Screw
Length = 90mm
Depth = 60mm
Width = 17.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1367683
Time Ranges Hours, Minutes, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
High Performance Timing Relay - 700-FSL3DZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 347753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details