Panasonic LT4H24SJ

Description
LT 4H in DIN 48 x 48 format. Several different functions at a low price. Backlit LCD display. Timer is easy to programme and can be integrated easily into standardised sections. Complies with all necessary European standards. Function selection via DIP switch. Protection rating IP66 Supply Voltage = 12 - 24 V dc Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s Mode of Operation = Power ON Delay, Pulse ON Delay, Pulse One Shot, Signal Flicker, Signal OFF Delay, Signal ON Delay, Totalizing ON Delay Mounting Type = Flush Mount Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac
Request a Quote
Description
LT 4H in DIN 48 x 48 format. Several different functions at a low price. Backlit LCD display. Timer is easy to programme and can be integrated easily into standardised sections. Complies with all necessary European standards. Function selection via DIP switch. Protection rating IP66 Supply Voltage = 12 - 24 V dc Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s Mode of Operation = Power ON Delay, Pulse ON Delay, Pulse One Shot, Signal Flicker, Signal OFF Delay, Signal ON Delay, Totalizing ON Delay Mounting Type = Flush Mount Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 228835 - RS Components, Ltd.
Corby, Northants, United Kingdom
LT 4H in DIN 48 x 48 format. Several different functions at a low price. Backlit LCD display. Timer is easy to programme and can be integrated easily into standardised sections. Complies with all necessary European standards. Function selection via DIP switch. Protection rating IP66 Supply Voltage = 12 - 24 V dc Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s Mode of Operation = Power ON Delay, Pulse ON Delay, Pulse One Shot, Signal Flicker, Signal OFF Delay, Signal ON Delay, Totalizing ON Delay Mounting Type = Flush Mount Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = Screw Maximum Voltage = 250 V ac

LT 4H in DIN 48 x 48 format. Several different functions at a low price. Backlit LCD display. Timer is easy to programme and can be integrated easily into standardised sections. Complies with all necessary European standards. Function selection via DIP switch. Protection rating IP66
Supply Voltage = 12 - 24 V dc
Time Range = 0 - 9999 h, 0 - 9999 min, 0 - 9999 s
Mode of Operation = Power ON Delay, Pulse ON Delay, Pulse One Shot, Signal Flicker, Signal OFF Delay, Signal ON Delay, Totalizing ON Delay
Mounting Type = Flush Mount
Number of Timer Functions = Multi Function
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Current Maximum = 5 A
Terminal Type = Screw
Maximum Voltage = 250 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 228835
Time Ranges Hours, Minutes, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1472969-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Tube Base Timing Relay - 700-HT22AU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 7140023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details