Schneider Electric Time Delay Relays REXL4TMP7

Description
Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 230 V ac Time Range = 0.1 s - 100 h Mode of Operation = Electromechanical Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Maximum Operating Temperature = +60°C Switch Configuration = 4PDT
Request a Quote Datasheet
Description
Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 230 V ac Time Range = 0.1 s - 100 h Mode of Operation = Electromechanical Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Maximum Operating Temperature = +60°C Switch Configuration = 4PDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 9148227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 230 V ac Time Range = 0.1 s - 100 h Mode of Operation = Electromechanical Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Maximum Operating Temperature = +60°C Switch Configuration = 4PDT

Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality.
• On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection
Supply Voltage = 230 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Electromechanical
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 4
Time Increment = Hours, Minutes, Seconds
Current Maximum = 5 A
Maximum Operating Temperature = +60°C
Switch Configuration = 4PDT

Supplier's Site
Time Delay Relays - 4008-REXL4TMP7-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-REXL4TMP7-ND
Time Delay Relays 4008-REXL4TMP7-ND
RELAY TIME DELAY 100HR

RELAY TIME DELAY 100HR

Buy Now Datasheet
Time Delay Relays - REXL4TMP7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
REXL4TMP7
Time Delay Relays REXL4TMP7
On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable

On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 9148227 4008-REXL4TMP7-ND REXL4TMP7
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Operating Temperature 140 F (60 C)
Timer Type Electromechanical ON-Delay ON-Delay
Function Type Multi-function Single Function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755078-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
Operating Temperature -22 to 122 F (-30 to 50 C)
Repeat Accuracy 0.5000 +/- %
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Star-Delta 17.5 mm Timing Relay - 700-FEY2QU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
Contact Configuration Normally Open (NO)
View Details
 - 347927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details