Schneider Electric Time Delay Relays RE17RHMU

Description
RE17R series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Relay outputs provide complete isolation between the supply circuit and the output. It is possible to have several output circuits. On-delay function. Multivoltage. LED state indicator. Relay output, C/O contact, 8A. Screw terminals. DIN rail mounting Supply Voltage = 24 V dc, 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = ON Pulse Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = RE17 Time Increment = Hours, Minutes, Seconds Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote Datasheet
Description
RE17R series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Relay outputs provide complete isolation between the supply circuit and the output. It is possible to have several output circuits. On-delay function. Multivoltage. LED state indicator. Relay output, C/O contact, 8A. Screw terminals. DIN rail mounting Supply Voltage = 24 V dc, 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = ON Pulse Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = RE17 Time Increment = Hours, Minutes, Seconds Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7912727 - RS Components, Ltd.
Corby, Northants, United Kingdom
RE17R series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Relay outputs provide complete isolation between the supply circuit and the output. It is possible to have several output circuits. On-delay function. Multivoltage. LED state indicator. Relay output, C/O contact, 8A. Screw terminals. DIN rail mounting Supply Voltage = 24 V dc, 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = ON Pulse Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = RE17 Time Increment = Hours, Minutes, Seconds Contact Configuration = SPDT Current Maximum = 8 A

RE17R series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Relay outputs provide complete isolation between the supply circuit and the output. It is possible to have several output circuits.
On-delay function. Multivoltage. LED state indicator. Relay output, C/O contact, 8A. Screw terminals. DIN rail mounting
Supply Voltage = 24 V dc, 24 - 240 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = ON Pulse
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = RE17
Time Increment = Hours, Minutes, Seconds
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site
Time Delay Relays - 4008-RE17RHMU-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-RE17RHMU-ND
Time Delay Relays 4008-RE17RHMU-ND
RELAY TIME DELAY 100HR 8A 250V

RELAY TIME DELAY 100HR 8A 250V

Buy Now Datasheet
Time Delay Relays - RE17RHMU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
RE17RHMU
Time Delay Relays RE17RHMU
Interval Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Interval Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7912727 4008-RE17RHMU-ND RE17RHMU
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Timer Type ON Pulse Interval Interval
Function Type Multi-function Single Function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC11110U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1437484-7 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
 - 341373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details