Crouzet Time Delay Relays BA2R08MV1

Description
The specialised Syrline range of high power timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels. Slim 17.5 mm modular design. Multi-voltage 12-240 V ac/dc. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Small screw knobs for right tuning. Large knobs allow setting of right configuration. 2 LED indicators. Standard DIN Rail mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.5 s - 10 days Mode of Operation = On-Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = Syr-Line Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote Datasheet
Description
The specialised Syrline range of high power timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels. Slim 17.5 mm modular design. Multi-voltage 12-240 V ac/dc. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Small screw knobs for right tuning. Large knobs allow setting of right configuration. 2 LED indicators. Standard DIN Rail mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.5 s - 10 days Mode of Operation = On-Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = Syr-Line Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1363222 - RS Components, Ltd.
Corby, Northants, United Kingdom
The specialised Syrline range of high power timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels. Slim 17.5 mm modular design. Multi-voltage 12-240 V ac/dc. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Small screw knobs for right tuning. Large knobs allow setting of right configuration. 2 LED indicators. Standard DIN Rail mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.5 s - 10 days Mode of Operation = On-Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = Syr-Line Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

The specialised Syrline range of high power timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels.
Slim 17.5 mm modular design. Multi-voltage 12-240 V ac/dc. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Small screw knobs for right tuning. Large knobs allow setting of right configuration. 2 LED indicators. Standard DIN Rail mounting
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.5 s - 10 days
Mode of Operation = On-Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Series = Syr-Line
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site
Time Delay Relays - 966-1829-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
966-1829-ND
Time Delay Relays 966-1829-ND
On-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

On-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
Time Delay Relays - BA2R08MV1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
BA2R08MV1
Time Delay Relays BA2R08MV1
On-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

On-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 240 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1363222 966-1829-ND BA2R08MV1
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.5 Sec ~ 240 Hrs 0.5 Sec ~ 240 Hrs
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function Single Function
Minimum 0.5000 seconds 0.5000 seconds
Maximum 240 hours 240 hours
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423173-8 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
 - 160307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
Off-Delay High Performance Timing Relay - 700-FSB3CZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details