Panasonic Time Delay Relays S1DXMA2C10MAC120V

Description
Analog multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Fixed power-ON delay operation mode. LED operational indicator for easy status recognition. Supports time ranges from 1 second to 10 hours Supply Voltage = 120 V ac Time Range = 0.05 s - 10 min Mode of Operation = Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 20 mA
Request a Quote
Description
Analog multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Fixed power-ON delay operation mode. LED operational indicator for easy status recognition. Supports time ranges from 1 second to 10 hours Supply Voltage = 120 V ac Time Range = 0.05 s - 10 min Mode of Operation = Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8127866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analog multi-range timer series which provides a cost-effective option without compromise on quality Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Fixed power-ON delay operation mode. LED operational indicator for easy status recognition. Supports time ranges from 1 second to 10 hours Supply Voltage = 120 V ac Time Range = 0.05 s - 10 min Mode of Operation = Power ON Delay Mounting Type = Panel Mount Number of Timer Functions = Single Number of Contacts = 2 Series = S1DXM Time Increment = Minutes, Seconds Power Supply = External Current Maximum = 20 mA

Analog multi-range timer series which provides a cost-effective option without compromise on quality
Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Fixed power-ON delay operation mode. LED operational indicator for easy status recognition. Supports time ranges from 1 second to 10 hours
Supply Voltage = 120 V ac
Time Range = 0.05 s - 10 min
Mode of Operation = Power ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Number of Contacts = 2
Series = S1DXM
Time Increment = Minutes, Seconds
Power Supply = External
Current Maximum = 20 mA

Supplier's Site
Time Delay Relays - S1DXMA2C10MAC120V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
S1DXMA2C10MAC120V
Time Delay Relays S1DXMA2C10MAC120V
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8127866 S1DXMA2C10MAC120V
Product Name Time Delay Relays
Time Ranges Minutes, Seconds 0.05 Sec ~ 10 Min
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 0.0500 seconds 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Switch Timing Relay - 700-RTC02010U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 3587099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Continuous
Function Type Single Function
View Details