TE Connectivity Time Delay Relays CLB-51-70030

Description
Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 0.3 - 30 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Maximum Operating Temperature = +55°C Contact Material = Silver Cadmium Oxide Minimum Operating Temperature = -10°C Switch Configuration = DPDT
Request a Quote Datasheet
Description
Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 0.3 - 30 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Maximum Operating Temperature = +55°C Contact Material = Silver Cadmium Oxide Minimum Operating Temperature = -10°C Switch Configuration = DPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7821845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 0.3 - 30 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Maximum Operating Temperature = +55°C Contact Material = Silver Cadmium Oxide Minimum Operating Temperature = -10°C Switch Configuration = DPDT

Time delay relay with variety of mounting options.
Knob adjustable type. On delay function. 10 A output relay
Time Range = 0.3 - 30 s
Current Maximum = 10 A
Terminal Type = Quick Connect
Maximum Voltage = 277 V ac, 30 V dc
Maximum Operating Temperature = +55°C
Contact Material = Silver Cadmium Oxide
Minimum Operating Temperature = -10°C
Switch Configuration = DPDT

Supplier's Site
Time Delay Relays - CLB-51-70030-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
CLB-51-70030-ND
Time Delay Relays CLB-51-70030-ND
On-Delay Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;0.3-30 sec - 70199290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;0.3-30 sec
70199290
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;0.3-30 sec 70199290
Delay on operate. Similar to the CU Series except they don't have timing cycle interrupt transfer and will time to 0.1 second. DPDT rated at 10 amps. CL relays are enclosed in yellow polycarbonate dust covers. Plug-in/quick-connec t terminals. Uses KU Series sockets. Available in fixed, resistor adjustable and knob adjustable. Weight: Approx. 3.5 oz. External resistor not included.

Delay on operate. Similar to the CU Series except they don't have timing cycle interrupt transfer and will time to 0.1 second. DPDT rated at 10 amps. CL relays are enclosed in yellow polycarbonate dust covers. Plug-in/quick-connect terminals. Uses KU Series sockets. Available in fixed, resistor adjustable and knob adjustable. Weight: Approx. 3.5 oz. External resistor not included.

Supplier's Site
Time Delay Relays - CLB-51-70030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CLB-51-70030
Time Delay Relays CLB-51-70030
On-Delay Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7821845 CLB-51-70030-ND 70199290 CLB-51-70030
Product Name Time Delay Relays Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;0.3-30 sec Time Delay Relays
Operating Temperature 14 to 131 F (-10 to 55 C) 14 to 131 F (-10 to 55 C)
Minimum 0.3000 seconds 0.3000 seconds 0.3000 seconds
Maximum 0.0083 hours 0.0083 to ? hours 0.0083 hours
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Time Ranges 0.3 Sec ~ 30 Sec 0.3 Sec ~ 30 Sec
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Dial Timing Relay - 700-HRS42TU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 5362555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -22 to 257 F (-30 to 125 C)
Minimum 0.0 seconds
Maximum 0.5000 hours
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details