RS Components, Ltd. 8966857

Description
RS Star delta time delay relay is built in a compact design of 22.5 mm and is suitable for DIN Rail mounting. • 22.5 mm width. • DIN Rail mounting. • Flush knobs for better security. • LED indication for runtime and relay status. • 0.3s-120s timing range. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 3 - 120 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 5 A
Request a Quote
Description
RS Star delta time delay relay is built in a compact design of 22.5 mm and is suitable for DIN Rail mounting. • 22.5 mm width. • DIN Rail mounting. • Flush knobs for better security. • LED indication for runtime and relay status. • 0.3s-120s timing range. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 3 - 120 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966857 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Star delta time delay relay is built in a compact design of 22.5 mm and is suitable for DIN Rail mounting. • 22.5 mm width. • DIN Rail mounting. • Flush knobs for better security. • LED indication for runtime and relay status. • 0.3s-120s timing range. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 3 - 120 s Mode of Operation = Star Delta Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPNO Current Maximum = 5 A

RS Star delta time delay relay is built in a compact design of 22.5 mm and is suitable for DIN Rail mounting.
• 22.5 mm width. • DIN Rail mounting. • Flush knobs for better security. • LED indication for runtime and relay status. • 0.3s-120s timing range. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection
Supply Voltage = 24 - 240 V ac/dc
Time Range = 3 - 120 s
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPNO
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966857
Time Ranges Seconds
Timer Type Star Delta
Function Type Single Function
Minimum 3 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 221080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details
 - 8086620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type One-Shot
Function Type Single Function
View Details
 - 2171334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 1239740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details