Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality.
⢠On Delay function. ⢠Compact miniature design. ⢠2 C/O . ⢠Plug-in socket terminal. ⢠50 ms reset time. ⢠Wide supply voltage range. ⢠LED status indication for power and output. ⢠IP50 protection
Supply Voltage = 110 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Electromechanical
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Current Maximum = 5 A
Depth = 21mm
Width = 27mm
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 9148202 | 4008-REXL2TMF7-ND | REXL2TMF7 |
| Product Name | Time Delay Relays | Time Delay Relays | |
| Time Ranges | Hours, Minutes, Seconds | 0.1 Sec ~ 100 Hrs | 0.1 Sec ~ 100 Hrs |
| Timer Type | Electromechanical | ON-Delay | ON-Delay |
| Function Type | Multi-function | Single Function | |
| Minimum | 0.1000 seconds | 0.1000 seconds |