RS Components, Ltd. 8966841

Description
RS Pro Signal-based multi function timer has highly comprehensive features that include 16 different timing functions. The time delay relay includes supply voltage start and signal start options. • 16 timing functions selected by dip switch. • 22.5 mm width. • DIN Rail mounting. • Multi function with signal start and supply start. • 2 independent relay outputs with either both relays times or one timed and one instantaneous. • Wide input signal & supply range 24-240 V ac/dc. • 0.1s-120 days timing range. • High timing accuracy. • LED indicators for power supply & relay status. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 120 days Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = 16 Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote
Description
RS Pro Signal-based multi function timer has highly comprehensive features that include 16 different timing functions. The time delay relay includes supply voltage start and signal start options. • 16 timing functions selected by dip switch. • 22.5 mm width. • DIN Rail mounting. • Multi function with signal start and supply start. • 2 independent relay outputs with either both relays times or one timed and one instantaneous. • Wide input signal & supply range 24-240 V ac/dc. • 0.1s-120 days timing range. • High timing accuracy. • LED indicators for power supply & relay status. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 120 days Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = 16 Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966841 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Signal-based multi function timer has highly comprehensive features that include 16 different timing functions. The time delay relay includes supply voltage start and signal start options. • 16 timing functions selected by dip switch. • 22.5 mm width. • DIN Rail mounting. • Multi function with signal start and supply start. • 2 independent relay outputs with either both relays times or one timed and one instantaneous. • Wide input signal & supply range 24-240 V ac/dc. • 0.1s-120 days timing range. • High timing accuracy. • LED indicators for power supply & relay status. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 - 240 V ac/dc Time Range = 0.1 s - 120 days Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = 16 Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A

RS Pro Signal-based multi function timer has highly comprehensive features that include 16 different timing functions. The time delay relay includes supply voltage start and signal start options.
• 16 timing functions selected by dip switch. • 22.5 mm width. • DIN Rail mounting. • Multi function with signal start and supply start. • 2 independent relay outputs with either both relays times or one timed and one instantaneous. • Wide input signal & supply range 24-240 V ac/dc. • 0.1s-120 days timing range. • High timing accuracy. • LED indicators for power supply & relay status. • IP20 (terminals), IP40 (enclosure) protection
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.1 s - 120 days
Mode of Operation = Multi Function
Mounting Type = DIN Rail
Number of Timer Functions = 16
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966841
Time Ranges Seconds
Timer Type Multi Function
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 347927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 347905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 7983520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Single Function
Minimum 0.0500 seconds
View Details
 - 6667949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details