Crydom Corporation Time Delay Relays DRTB06D06

Description
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Single Shot Mounting Type = DIN Rail Number of Timer Functions = 1 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO
Request a Quote Datasheet
Description
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Single Shot Mounting Type = DIN Rail Number of Timer Functions = 1 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1445928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Single Shot Mounting Type = DIN Rail Number of Timer Functions = 1 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO

Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options.
Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator
Supply Voltage = 12 - 24 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Single Shot
Mounting Type = DIN Rail
Number of Timer Functions = 1
Number of Contacts = 2
Series = SeriesOneDR
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPNO

Supplier's Site
Time Delay Relays - CC2507-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
CC2507-ND
Time Delay Relays CC2507-ND
One Shot Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

One Shot Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

Buy Now Datasheet
Time Delay Relays - DRTB06D06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
DRTB06D06
Time Delay Relays DRTB06D06
One Shot Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

One Shot Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1445928 CC2507-ND DRTB06D06
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds
Timer Type One-Shot One-Shot One-Shot
Function Type Single Function Single Function
Minimum 0.1000 seconds
Maximum 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HTF12100MA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1423152-9-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 30 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers
 - 159600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details