Schneider Electric Time Delay Relays REXL2TMB7

Description
Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 2 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 24 V ac Time Range = 0.1 s - 100 h Mode of Operation = Electromechanical Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Minimum Operating Temperature = -20°C Width = 27mm
Request a Quote Datasheet
Description
Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 2 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 24 V ac Time Range = 0.1 s - 100 h Mode of Operation = Electromechanical Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Minimum Operating Temperature = -20°C Width = 27mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 9148198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 2 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 24 V ac Time Range = 0.1 s - 100 h Mode of Operation = Electromechanical Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Minimum Operating Temperature = -20°C Width = 27mm

Schneider Electric REXL2 Series is a miniature designed time delay relay which features On delay functionality.
• On Delay function. • Compact miniature design. • 2 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection
Supply Voltage = 24 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Electromechanical
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Current Maximum = 5 A
Minimum Operating Temperature = -20°C
Width = 27mm

Supplier's Site
Time Delay Relays - 4008-REXL2TMB7-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-REXL2TMB7-ND
Time Delay Relays 4008-REXL2TMB7-ND
RELAY TIME DELAY 100HR

RELAY TIME DELAY 100HR

Buy Now Datasheet
Time Delay Relays - REXL2TMB7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
REXL2TMB7
Time Delay Relays REXL2TMB7
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 9148198 4008-REXL2TMB7-ND REXL2TMB7
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Operating Temperature -4 F (-20 C)
Timer Type Electromechanical ON-Delay ON-Delay
Function Type Multi-function Single Function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 159593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
High Performance Timing Relay - 700-FSE3KZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.61 - Digital time switch 16A - 126100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1423160-2 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
Operating Temperature -22 to 167 F (-30 to 75 C)
Repeat Accuracy 10 +/- %
View Details