RELAY TIME DELAY 300HR 8A 250V
22.5 mm profile width. Screw terminals connection. State indication by LED. Repeat accuracy of +/- 0.5 % conforming to IEC 61812-1. Available option of supplying a load in parallel. Operating temperature of -20 â 60 °C. Self extinguishing housing material. Ingress protection of IP20 (terminal block), IP40 (housing) and IP50 (front face)
Supply Voltage = 24 - 240 V ac/dc
Time Range = 0.05 - 1 s, 0.3 - 3 s, 1 - 10 s, 10 - 100 s, 3 - 30 h, 3 - 30 min, 3 - 30 s, 30 - 300 h, 30 - 300 min, 30 - 300 s
Mode of Operation = Symmetrical
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = RE22 R1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Time Delay & Timing Relays TIMER, 24-240VAC/VDC IN, 8A SPDT OUT, FLASHING
Asymmetric Flasher Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 300 Hrs Delay 8A @ 250VAC DIN Rail
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 4008-RE22R1DMR-ND | 8968682 | RE22R1DMR | RE22R1DMR |
| Product Name | Time Delay Relays | Time Delay & Timing Relays | Time Delay Relays | |
| Time Ranges | 0.05 Sec ~ 300 Hrs | Hours, Minutes, Seconds | 0.05 Sec ~ 300 Hrs | |
| Mounting | Din Rail | Din Rail; DIN Rail | ||
| Timer Type | Recycle | Symmetrical | ||
| Function Type | Single Function | Single Function |