ABB AB CT-MFD.21

Description
With their structural form and width of 17.5 mm only, the CT‑D range timers are ideally suited for installation in distribution cabinets. Multifunction timers are ideally suited for service and maintenance applications, because one device can replace a number of time relays with different functions, voltage and time ranges. Rated control supply voltage 12 → 240 V ac/dc. Multifunction timer with 7 timing functions: ON ‑ delay, OFF ‑ delay with auxiliary voltage, impulse ‑ ON, Impulse ‑ OFF with auxiliary voltage, flasher starting with ON, flasher starting with OFF, pulse former. 7 time ranges (0.05 s → 100 h) in one device. 2 C/O contacts (250 V / 5 A). Control input: voltage ‑ related triggering, polarised, capable of switching a parallel load. 2 LEDs for status indication. Width of only 17.5 mm. Light ‑ grey enclosure in RAL 7035 Supply Voltage = 12 - 24 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former Mounting Type = DIN Rail, Snap Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote
Description
With their structural form and width of 17.5 mm only, the CT‑D range timers are ideally suited for installation in distribution cabinets. Multifunction timers are ideally suited for service and maintenance applications, because one device can replace a number of time relays with different functions, voltage and time ranges. Rated control supply voltage 12 → 240 V ac/dc. Multifunction timer with 7 timing functions: ON ‑ delay, OFF ‑ delay with auxiliary voltage, impulse ‑ ON, Impulse ‑ OFF with auxiliary voltage, flasher starting with ON, flasher starting with OFF, pulse former. 7 time ranges (0.05 s → 100 h) in one device. 2 C/O contacts (250 V / 5 A). Control input: voltage ‑ related triggering, polarised, capable of switching a parallel load. 2 LEDs for status indication. Width of only 17.5 mm. Light ‑ grey enclosure in RAL 7035 Supply Voltage = 12 - 24 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former Mounting Type = DIN Rail, Snap Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7467107 - RS Components, Ltd.
Corby, Northants, United Kingdom
With their structural form and width of 17.5 mm only, the CT‑D range timers are ideally suited for installation in distribution cabinets. Multifunction timers are ideally suited for service and maintenance applications, because one device can replace a number of time relays with different functions, voltage and time ranges. Rated control supply voltage 12 → 240 V ac/dc. Multifunction timer with 7 timing functions: ON ‑ delay, OFF ‑ delay with auxiliary voltage, impulse ‑ ON, Impulse ‑ OFF with auxiliary voltage, flasher starting with ON, flasher starting with OFF, pulse former. 7 time ranges (0.05 s → 100 h) in one device. 2 C/O contacts (250 V / 5 A). Control input: voltage ‑ related triggering, polarised, capable of switching a parallel load. 2 LEDs for status indication. Width of only 17.5 mm. Light ‑ grey enclosure in RAL 7035 Supply Voltage = 12 - 24 V ac/dc Time Range = 0.05 s - 100 h Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former Mounting Type = DIN Rail, Snap Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

With their structural form and width of 17.5 mm only, the CT‑D range timers are ideally suited for installation in distribution cabinets. Multifunction timers are ideally suited for service and maintenance applications, because one device can replace a number of time relays with different functions, voltage and time ranges.
Rated control supply voltage 12 → 240 V ac/dc. Multifunction timer with 7 timing functions: ON ‑ delay, OFF ‑ delay with auxiliary voltage, impulse ‑ ON, Impulse ‑ OFF with auxiliary voltage, flasher starting with ON, flasher starting with OFF, pulse former. 7 time ranges (0.05 s → 100 h) in one device. 2 C/O contacts (250 V / 5 A). Control input: voltage ‑ related triggering, polarised, capable of switching a parallel load. 2 LEDs for status indication. Width of only 17.5 mm. Light ‑ grey enclosure in RAL 7035
Supply Voltage = 12 - 24 V ac/dc
Time Range = 0.05 s - 100 h
Mode of Operation = Flash Start with OFF, Flash Start with ON, Impulse OFF with Auxiliary Voltage, Impulse ON, OFF Delay with Auxiliary Voltage, ON Delay, Pulse Former
Mounting Type = DIN Rail, Snap
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7467107
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
One Shot High Performance Timing Relay - 700-FSD3EZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 260533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details