RS Components, Ltd. 8966872

Description
RS Pro Digital multi function time delay relay has up to 33 standard timing functions and is easily programmable. You can also configure the time delay relay to a custom timing that suits your requirements perfectly. • 2 x 4-digit 7 segment display. • Panel/flush mounting (896-6872), DIN/base/socket mounting (896-6879). • 33 default modes. • Wide range of applications and multiple operating modes. • User-friendly keys and key operations with lock and unlock facility. • High timing accuracy. • 0.1sec-999days timing range. • Wide signal sensing range. • Wide supply voltage range. • IP30 protection Supply Voltage = 110 - 240 V ac Time Range = 01.s - 999 days Mode of Operation = Multi Function Mounting Type = Panel Mount Number of Timer Functions = 33 Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = PCB Pin
Request a Quote
Description
RS Pro Digital multi function time delay relay has up to 33 standard timing functions and is easily programmable. You can also configure the time delay relay to a custom timing that suits your requirements perfectly. • 2 x 4-digit 7 segment display. • Panel/flush mounting (896-6872), DIN/base/socket mounting (896-6879). • 33 default modes. • Wide range of applications and multiple operating modes. • User-friendly keys and key operations with lock and unlock facility. • High timing accuracy. • 0.1sec-999days timing range. • Wide signal sensing range. • Wide supply voltage range. • IP30 protection Supply Voltage = 110 - 240 V ac Time Range = 01.s - 999 days Mode of Operation = Multi Function Mounting Type = Panel Mount Number of Timer Functions = 33 Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = PCB Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966872 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Digital multi function time delay relay has up to 33 standard timing functions and is easily programmable. You can also configure the time delay relay to a custom timing that suits your requirements perfectly. • 2 x 4-digit 7 segment display. • Panel/flush mounting (896-6872), DIN/base/socket mounting (896-6879). • 33 default modes. • Wide range of applications and multiple operating modes. • User-friendly keys and key operations with lock and unlock facility. • High timing accuracy. • 0.1sec-999days timing range. • Wide signal sensing range. • Wide supply voltage range. • IP30 protection Supply Voltage = 110 - 240 V ac Time Range = 01.s - 999 days Mode of Operation = Multi Function Mounting Type = Panel Mount Number of Timer Functions = 33 Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = PCB Pin

RS Pro Digital multi function time delay relay has up to 33 standard timing functions and is easily programmable. You can also configure the time delay relay to a custom timing that suits your requirements perfectly.
• 2 x 4-digit 7 segment display. • Panel/flush mounting (896-6872), DIN/base/socket mounting (896-6879). • 33 default modes. • Wide range of applications and multiple operating modes. • User-friendly keys and key operations with lock and unlock facility. • High timing accuracy. • 0.1sec-999days timing range. • Wide signal sensing range. • Wide supply voltage range. • IP30 protection
Supply Voltage = 110 - 240 V ac
Time Range = 01.s - 999 days
Mode of Operation = Multi Function
Mounting Type = Panel Mount
Number of Timer Functions = 33
Number of Contacts = 2
Time Increment = Days, Hours, Minutes, Seconds
Power Supply = External
Current Maximum = 5 A
Terminal Type = PCB Pin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966872
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Multi Function
Function Type Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

 - 329137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
 - 7596652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 4594329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 159537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details