Broyce Control, Ltd. LEDF 24VAC/DC/230VAC. 2-60 Sec

Description
True Delay Off (Delay On Release) timer LEDF in a 17.5mm DIN rail housing. True Delay Off timing function. Adjustment of time delay range. Dual-voltage input. 1x SPDT relay output . Green LED indication for supply status. 17.5 mm width. DIN rail mounting Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 2 - 60 s Mode of Operation = True Delay Off Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
True Delay Off (Delay On Release) timer LEDF in a 17.5mm DIN rail housing. True Delay Off timing function. Adjustment of time delay range. Dual-voltage input. 1x SPDT relay output . Green LED indication for supply status. 17.5 mm width. DIN rail mounting Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 2 - 60 s Mode of Operation = True Delay Off Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8285195 - RS Components, Ltd.
Corby, Northants, United Kingdom
True Delay Off (Delay On Release) timer LEDF in a 17.5mm DIN rail housing. True Delay Off timing function. Adjustment of time delay range. Dual-voltage input. 1x SPDT relay output . Green LED indication for supply status. 17.5 mm width. DIN rail mounting Supply Voltage = 24 V ac/dc, 230 V ac Time Range = 2 - 60 s Mode of Operation = True Delay Off Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

True Delay Off (Delay On Release) timer LEDF in a 17.5mm DIN rail housing.
True Delay Off timing function. Adjustment of time delay range. Dual-voltage input. 1x SPDT relay output . Green LED indication for supply status. 17.5 mm width. DIN rail mounting
Supply Voltage = 24 V ac/dc, 230 V ac
Time Range = 2 - 60 s
Mode of Operation = True Delay Off
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8285195
Time Ranges Seconds
Timer Type True Delay Off
Function Type Single Function
Minimum 2 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 329137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Off-Delay High Performance Timing Relay - 700-FSB3FU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details