22.5 mm profile width. Screw terminals connection. State indication by LED. Repeat accuracy of +/- 0.5 % conforming to IEC 61812-1. Available option of supplying a load in parallel. Operating temperature of -20 â 60 °C. Self extinguishing housing material. Ingress protection of IP20 (terminal block), IP40 (housing) and IP50 (front face)
Supply Voltage = 24 - 240 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Star Delta
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 4
Series = RE22 R2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
RELAY TIME DELAY 100HR 8A 250V
Time Delay & Timing Relays TIMER24-240VAC/24VDC
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 8725820 | 4008-RE22R2MXMU-ND | RE22R2MXMU |
| Product Name | Time Delay Relays | Time Delay & Timing Relays | |
| Time Ranges | Hours, Minutes, Seconds | 0.1 Sec ~ 100 Hrs | |
| Timer Type | Star Delta | ||
| Function Type | Multi-function | Multi-function | |
| Minimum | 0.1000 seconds |