Crydom Corporation Time Delay Relays DRTC06D06

Description
Off-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail
Request a Quote Datasheet
Description
Off-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - CC2522-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
CC2522-ND
Time Delay Relays CC2522-ND
Off-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

Off-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

Buy Now Datasheet
 - 1445918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options. Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay on Break Mounting Type = DIN Rail Number of Timer Functions = 1 Number of Contacts = 2 Series = SeriesOneDR Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPNO

Crydom SeriesOne DR DIN Rail-mounted solid state relay timers with AC or DC output voltage. The solid-state timers are available in a variety of industry standard timing functions and various input and output voltage options.
Single channel 6 A output power rating,Compact size (11 mm wide),8 industry standard functions available,IP20 housing with unique integrated heat sink design,LED status indicator
Supply Voltage = 12 - 24 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Delay on Break
Mounting Type = DIN Rail
Number of Timer Functions = 1
Number of Contacts = 2
Series = SeriesOneDR
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPNO

Supplier's Site
Time Delay Relays - DRTC06D06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
DRTC06D06
Time Delay Relays DRTC06D06
Off-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

Off-Delay Time Delay Relay SPST-NO (1 Form A) Delay 6A @ 48VDC DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number CC2522-ND 1445918 DRTC06D06
Product Name Time Delay Relays Time Delay Relays
Mounting Din Rail Din Rail; DIN Rail
Timer Type Off-Delay Off-Delay Off-Delay
Function Type Single Function Single Function
Contact Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST) SPNO Single Pole, Single Throw (SPST); SPST-NO (1 Form A)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1437447-7-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers
 - 1239738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
High Performance Timing Relay - 700-FSI3AU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details