On-Delay Time Delay Relay SPDT (1 Form C) 0.5 Sec ~ 240 Hrs Delay 16A @ 250VAC DIN Rail
The specialised Syrline range of high power timers are designed to satisfy unique requirements across various applications. The timers are compact in design to fit all modular panels.
Slim 17.5 mm modular design. Multi-voltage 12-240 V ac/dc. Possibility of external load connection in parallel to the control input. 3-wire PNP sensor compatible. Small screw knobs for right tuning. Large knobs allow setting of right configuration. 2 LED indicators. Standard DIN Rail mounting
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.5 s - 10 days
Mode of Operation = On-Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Series = Syr-Line
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Timer,1-SPDT,16A/250
On-Delay Time Delay Relay SPDT (1 Form C) 0.5 Sec ~ 240 Hrs Delay 16A @ 250VAC DIN Rail
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 966-1826-ND | 1363219 | BA1R16MV1 | BA1R16MV1 |
| Product Name | Time Delay Relays | CROU Time Delay | Time Delay Relays | |
| Time Ranges | 0.5 Sec ~ 240 Hrs | Hours, Minutes, Seconds | 0.5 Sec ~ 240 Hrs | |
| Mounting | Din Rail | Din Rail; DIN Rail | ||
| Approvals / Ratings | RoHS Compliant | |||
| Timer Type | ON-Delay | ON-Delay | ON-Delay | |
| Function Type | Single Function | Single Function |