Lovato Electric, Inc. LVTO Time Delay TMP

Description
Lovato extends the range of electronic Time Delay Relays with new modular models of the TM series. Models with multi-scale 0.1 seconds-100 days. Wide supply voltage range 12-440V. Excellent time accuracy and stability. Immunity to industrial ambient noise. Operating temperature -20ìŠC - +60ìŠC. Robust modular DIN 43880 housing, one module. 35mm DIN rail mounting or screw fixing by extricable clips. Conductor section 0.2-4mm². Reliable in most server operating conditions. TMLS model (extra features). Connection with up to 50 light-up switches (maximum). Suitable for 3 or 4-wire systems. 1 slide switch for manual or automatic operation (constant lighting) Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.1 s - 10 days Mode of Operation = ON Delay Time Relay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Lovato extends the range of electronic Time Delay Relays with new modular models of the TM series. Models with multi-scale 0.1 seconds-100 days. Wide supply voltage range 12-440V. Excellent time accuracy and stability. Immunity to industrial ambient noise. Operating temperature -20ìŠC - +60ìŠC. Robust modular DIN 43880 housing, one module. 35mm DIN rail mounting or screw fixing by extricable clips. Conductor section 0.2-4mm². Reliable in most server operating conditions. TMLS model (extra features). Connection with up to 50 light-up switches (maximum). Suitable for 3 or 4-wire systems. 1 slide switch for manual or automatic operation (constant lighting) Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.1 s - 10 days Mode of Operation = ON Delay Time Relay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9053463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lovato extends the range of electronic Time Delay Relays with new modular models of the TM series. Models with multi-scale 0.1 seconds-100 days. Wide supply voltage range 12-440V. Excellent time accuracy and stability. Immunity to industrial ambient noise. Operating temperature -20ìŠC - +60ìŠC. Robust modular DIN 43880 housing, one module. 35mm DIN rail mounting or screw fixing by extricable clips. Conductor section 0.2-4mm². Reliable in most server operating conditions. TMLS model (extra features). Connection with up to 50 light-up switches (maximum). Suitable for 3 or 4-wire systems. 1 slide switch for manual or automatic operation (constant lighting) Supply Voltage = 24 - 240 V ac, 24 - 48 V dc Time Range = 0.1 s - 10 days Mode of Operation = ON Delay Time Relay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Lovato extends the range of electronic Time Delay Relays with new modular models of the TM series.
Models with multi-scale 0.1 seconds-100 days. Wide supply voltage range 12-440V. Excellent time accuracy and stability. Immunity to industrial ambient noise. Operating temperature -20ÌŠC - +60ÌŠC. Robust modular DIN 43880 housing, one module. 35mm DIN rail mounting or screw fixing by extricable clips. Conductor section 0.2-4mm². Reliable in most server operating conditions. TMLS model (extra features). Connection with up to 50 light-up switches (maximum). Suitable for 3 or 4-wire systems. 1 slide switch for manual or automatic operation (constant lighting)
Supply Voltage = 24 - 240 V ac, 24 - 48 V dc
Time Range = 0.1 s - 10 days
Mode of Operation = ON Delay Time Relay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Days, Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site
LVTO Time Delay - TMP - Galco Industrial Electronics
Madison Heights, MI, United States
LVTO Time Delay
TMP
LVTO Time Delay TMP
Mod. Time Delay Relay, Mutiscale &

Mod. Time Delay Relay, Mutiscale &

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number 9053463 TMP
Product Name LVTO Time Delay
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Mini Plug-in Timing Relay - 700-HNC44BZ25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications 4PDT
View Details
 - 3586939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details