Schneider Electric Time Delay Relays RE17LLBM

Description
RE17L series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Timing relays with solid state output reduce the amount of wiring required (wired in series). The durability of these timing relays is independent of the number of operating cycles. Asymmetrical flasher function. Multivoltage. LED state indicator. Solid state output 0.7 A. Screw terminals. DIN rail mounting Supply Voltage = 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical Mounting Type = DIN Rail Number of Timer Functions = Multi Function Series = RE17 Time Increment = Hours, Minutes, Seconds Current Maximum = 0.7 A Terminal Type = Screw Minimum Voltage = 24 V ac
Request a Quote Datasheet
Description
RE17L series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Timing relays with solid state output reduce the amount of wiring required (wired in series). The durability of these timing relays is independent of the number of operating cycles. Asymmetrical flasher function. Multivoltage. LED state indicator. Solid state output 0.7 A. Screw terminals. DIN rail mounting Supply Voltage = 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical Mounting Type = DIN Rail Number of Timer Functions = Multi Function Series = RE17 Time Increment = Hours, Minutes, Seconds Current Maximum = 0.7 A Terminal Type = Screw Minimum Voltage = 24 V ac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7912714 - RS Components, Ltd.
Corby, Northants, United Kingdom
RE17L series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Timing relays with solid state output reduce the amount of wiring required (wired in series). The durability of these timing relays is independent of the number of operating cycles. Asymmetrical flasher function. Multivoltage. LED state indicator. Solid state output 0.7 A. Screw terminals. DIN rail mounting Supply Voltage = 24 - 240 V ac Time Range = 0.1 s - 100 h Mode of Operation = Asymmetrical Mounting Type = DIN Rail Number of Timer Functions = Multi Function Series = RE17 Time Increment = Hours, Minutes, Seconds Current Maximum = 0.7 A Terminal Type = Screw Minimum Voltage = 24 V ac

RE17L series timing relays enable simple automation cycles to be set up using wired logic. They can also be used to complement the functions of PLCs. Timing relays with solid state output reduce the amount of wiring required (wired in series). The durability of these timing relays is independent of the number of operating cycles.
Asymmetrical flasher function. Multivoltage. LED state indicator. Solid state output 0.7 A. Screw terminals. DIN rail mounting
Supply Voltage = 24 - 240 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Asymmetrical
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Series = RE17
Time Increment = Hours, Minutes, Seconds
Current Maximum = 0.7 A
Terminal Type = Screw
Minimum Voltage = 24 V ac

Supplier's Site
Time Delay Relays - 4008-RE17LLBM-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-RE17LLBM-ND
Time Delay Relays 4008-RE17LLBM-ND
RELAY TIME DELAY 100HR 0.7A 250V

RELAY TIME DELAY 100HR 0.7A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Time Delay & Timing Relays
RE17LLBM
Time Delay & Timing Relays RE17LLBM
Time Delay & Timing Relays ASYMMETRICAL FLASHING TIMER 240V 7AMP

Time Delay & Timing Relays ASYMMETRICAL FLASHING TIMER 240V 7AMP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7912714 4008-RE17LLBM-ND RE17LLBM
Product Name Time Delay Relays Time Delay & Timing Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs
Timer Type Asymmetrical Recycle
Function Type Multi-function Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1472981-4 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
Tube Base Dial Timing Relay - 700-HRC12TA17 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 3586888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details