RS Components, Ltd. 8966863

Description
RS Pro LCD Digital time delay relay has the option of 8 or 18 functions depending on the model. It is built in a compact design for easy installation and has a digital display for easy viewing of run time and pre-set time. • Multi function, 8 or 18 functions (depending on model). • 17.5 mm width. • 3-digit LCD display. • DIN Rail mounting. • Wide operating voltage, 24-240 V ac/dc. • 0.1 s-999 h timing range. • Up/down counting modes. • Clear LED indication of relay status. • All settings programmed with only 2 keys. • Key lock function Supply Voltage = 24 - 240 V ac/dc Time Range = 01. s - 999 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = 18 Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
RS Pro LCD Digital time delay relay has the option of 8 or 18 functions depending on the model. It is built in a compact design for easy installation and has a digital display for easy viewing of run time and pre-set time. • Multi function, 8 or 18 functions (depending on model). • 17.5 mm width. • 3-digit LCD display. • DIN Rail mounting. • Wide operating voltage, 24-240 V ac/dc. • 0.1 s-999 h timing range. • Up/down counting modes. • Clear LED indication of relay status. • All settings programmed with only 2 keys. • Key lock function Supply Voltage = 24 - 240 V ac/dc Time Range = 01. s - 999 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = 18 Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966863 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro LCD Digital time delay relay has the option of 8 or 18 functions depending on the model. It is built in a compact design for easy installation and has a digital display for easy viewing of run time and pre-set time. • Multi function, 8 or 18 functions (depending on model). • 17.5 mm width. • 3-digit LCD display. • DIN Rail mounting. • Wide operating voltage, 24-240 V ac/dc. • 0.1 s-999 h timing range. • Up/down counting modes. • Clear LED indication of relay status. • All settings programmed with only 2 keys. • Key lock function Supply Voltage = 24 - 240 V ac/dc Time Range = 01. s - 999 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = 18 Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

RS Pro LCD Digital time delay relay has the option of 8 or 18 functions depending on the model. It is built in a compact design for easy installation and has a digital display for easy viewing of run time and pre-set time.
• Multi function, 8 or 18 functions (depending on model). • 17.5 mm width. • 3-digit LCD display. • DIN Rail mounting. • Wide operating voltage, 24-240 V ac/dc. • 0.1 s-999 h timing range. • Up/down counting modes. • Clear LED indication of relay status. • All settings programmed with only 2 keys. • Key lock function
Supply Voltage = 24 - 240 V ac/dc
Time Range = 01. s - 999 h
Mode of Operation = Multi Function
Mounting Type = DIN Rail
Number of Timer Functions = 18
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966863
Time Ranges Hours, Minutes, Seconds
Timer Type Multi Function
Function Type Multi-function
Minimum 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 7596634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 6667946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 2171407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details