Schneider Electric Time Delay Relays REXL4TMBD

Description
Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 24 V dc Time Range = 0.1 s - 100 h Mounting Type = Plug In Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Maximum Operating Temperature = +60°C Length = 59.5mm Depth = 21mm Minimum Operating Temperature = -20°C
Request a Quote Datasheet
Description
Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 24 V dc Time Range = 0.1 s - 100 h Mounting Type = Plug In Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Maximum Operating Temperature = +60°C Length = 59.5mm Depth = 21mm Minimum Operating Temperature = -20°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 9148211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 24 V dc Time Range = 0.1 s - 100 h Mounting Type = Plug In Number of Timer Functions = Multi Function Time Increment = Hours, Minutes, Seconds Current Maximum = 5 A Maximum Operating Temperature = +60°C Length = 59.5mm Depth = 21mm Minimum Operating Temperature = -20°C

Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality.
• On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection
Supply Voltage = 24 V dc
Time Range = 0.1 s - 100 h
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Time Increment = Hours, Minutes, Seconds
Current Maximum = 5 A
Maximum Operating Temperature = +60°C
Length = 59.5mm
Depth = 21mm
Minimum Operating Temperature = -20°C

Supplier's Site
Time Delay Relays - 4008-REXL4TMBD-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-REXL4TMBD-ND
Time Delay Relays 4008-REXL4TMBD-ND
RELAY TIME DELAY 100HR

RELAY TIME DELAY 100HR

Buy Now Datasheet
Time Delay Relays - REXL4TMBD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
REXL4TMBD
Time Delay Relays REXL4TMBD
On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable

On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 9148211 4008-REXL4TMBD-ND REXL4TMBD
Product Name Time Delay Relays Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Operating Temperature -4 to 140 F (-20 to 60 C)
Function Type Multi-function Single Function
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
High Performance Timing Relay - 700-FSC3IU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 349765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature -4 F (-20 C)
Timer Type ON-Delay
View Details