TE Connectivity Time Delay Relays CUB-51-70010

Description
Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 1 - 10 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Switch Configuration = DPDT Contact Material = Silver Cadmium Oxide Alloy
Request a Quote Datasheet
Description
Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 1 - 10 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Switch Configuration = DPDT Contact Material = Silver Cadmium Oxide Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7821851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 1 - 10 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Switch Configuration = DPDT Contact Material = Silver Cadmium Oxide Alloy

Time delay relay with variety of mounting options.
Knob adjustable type. On delay function. 10 A output relay
Time Range = 1 - 10 s
Current Maximum = 10 A
Terminal Type = Quick Connect
Maximum Voltage = 277 V ac, 30 V dc
Switch Configuration = DPDT
Contact Material = Silver Cadmium Oxide Alloy

Supplier's Site
Time Delay Relays - PB761-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB761-ND
Time Delay Relays PB761-ND
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1-10 sec - 70198596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1-10 sec
70198596
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1-10 sec 70198596
Features: Delay on Operate 10 Amp Output with DPDT Contacts Input Voltage: 120 VAC Release Time: 150 mSec Recycle Time: 150 mSec Weight: 3.5 Oz. Socket Mount

Features:

  • Delay on Operate
  • 10 Amp Output with DPDT Contacts
  • Input Voltage: 120 VAC
  • Release Time: 150 mSec
  • Recycle Time: 150 mSec
  • Weight: 3.5 Oz.
  • Socket Mount
Supplier's Site
Time Delay Relays - CUB-51-70010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CUB-51-70010
Time Delay Relays CUB-51-70010
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7821851 PB761-ND 70198596 CUB-51-70010
Product Name Time Delay Relays Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1-10 sec Time Delay Relays
Minimum 1 seconds 1 seconds 1 seconds
Maximum 0.0028 hours 0.0028 to ? hours 0.0028 hours
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Time Ranges 1 Sec ~ 10 Sec 1 Sec ~ 10 Sec
Mounting Socket or Plug-in Style Plain Case Socket or Plug-in Style; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSG3GU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 341395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details