Panasonic S1DXMM2C10H240C-S

Description
Analogue adjustment scale. All settings from the front. LED function display. 2 or 4 relay outputs. 4 time functions. 4 time ranges up to 10 hours Supply Voltage = 220 - 240 V ac Time Range = 0.05 min - 10 h Mode of Operation = Power Flicker OFF Start, Power Flicker ON Start, Power ON Delay, Power One Shot Number of Timer Functions = Multi Function Number of Contacts = 2 Series = S1DXM Time Increment = Hours, Minutes Power Supply = External Contact Configuration = DPDT Current Maximum = 7 A
Request a Quote
Description
Analogue adjustment scale. All settings from the front. LED function display. 2 or 4 relay outputs. 4 time functions. 4 time ranges up to 10 hours Supply Voltage = 220 - 240 V ac Time Range = 0.05 min - 10 h Mode of Operation = Power Flicker OFF Start, Power Flicker ON Start, Power ON Delay, Power One Shot Number of Timer Functions = Multi Function Number of Contacts = 2 Series = S1DXM Time Increment = Hours, Minutes Power Supply = External Contact Configuration = DPDT Current Maximum = 7 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6098996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue adjustment scale. All settings from the front. LED function display. 2 or 4 relay outputs. 4 time functions. 4 time ranges up to 10 hours Supply Voltage = 220 - 240 V ac Time Range = 0.05 min - 10 h Mode of Operation = Power Flicker OFF Start, Power Flicker ON Start, Power ON Delay, Power One Shot Number of Timer Functions = Multi Function Number of Contacts = 2 Series = S1DXM Time Increment = Hours, Minutes Power Supply = External Contact Configuration = DPDT Current Maximum = 7 A

Analogue adjustment scale. All settings from the front. LED function display. 2 or 4 relay outputs. 4 time functions. 4 time ranges up to 10 hours
Supply Voltage = 220 - 240 V ac
Time Range = 0.05 min - 10 h
Mode of Operation = Power Flicker OFF Start, Power Flicker ON Start, Power ON Delay, Power One Shot
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = S1DXM
Time Increment = Hours, Minutes
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 7 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 6098996
Time Ranges Hours, Minutes
Timer Type ON-Delay; One-Shot
Function Type Multi-function
Minimum 3 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 159565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
High Performance Timing Relay - 700-FSK3JZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details