Lovato Electric, Inc. LVTO Time Delay TMM1

Description
Lovato extends the range of electronic Time Delay Relays with new modular models of the TM series. Models with multi-scale 0.1 seconds-100 days. Wide supply voltage range 12-440V. Excellent time accuracy and stability. Immunity to industrial ambient noise. Operating temperature -20ìŠC - +60ìŠC. Robust modular DIN 43880 housing, one module. 35mm DIN rail mounting or screw fixing by extricable clips. Conductor section 0.2-4mm². Reliable in most server operating conditions. TMLS model (extra features). Connection with up to 50 light-up switches (maximum). Suitable for 3 or 4-wire systems. 1 slide switch for manual or automatic operation (constant lighting) Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 10 days Mode of Operation = Flash Start with OFF, Flash Start with ON, OFF Delay, ON Delay, Pulse ON Relay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Lovato extends the range of electronic Time Delay Relays with new modular models of the TM series. Models with multi-scale 0.1 seconds-100 days. Wide supply voltage range 12-440V. Excellent time accuracy and stability. Immunity to industrial ambient noise. Operating temperature -20ìŠC - +60ìŠC. Robust modular DIN 43880 housing, one module. 35mm DIN rail mounting or screw fixing by extricable clips. Conductor section 0.2-4mm². Reliable in most server operating conditions. TMLS model (extra features). Connection with up to 50 light-up switches (maximum). Suitable for 3 or 4-wire systems. 1 slide switch for manual or automatic operation (constant lighting) Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 10 days Mode of Operation = Flash Start with OFF, Flash Start with ON, OFF Delay, ON Delay, Pulse ON Relay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9053466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lovato extends the range of electronic Time Delay Relays with new modular models of the TM series. Models with multi-scale 0.1 seconds-100 days. Wide supply voltage range 12-440V. Excellent time accuracy and stability. Immunity to industrial ambient noise. Operating temperature -20ìŠC - +60ìŠC. Robust modular DIN 43880 housing, one module. 35mm DIN rail mounting or screw fixing by extricable clips. Conductor section 0.2-4mm². Reliable in most server operating conditions. TMLS model (extra features). Connection with up to 50 light-up switches (maximum). Suitable for 3 or 4-wire systems. 1 slide switch for manual or automatic operation (constant lighting) Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 10 days Mode of Operation = Flash Start with OFF, Flash Start with ON, OFF Delay, ON Delay, Pulse ON Relay Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Days, Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Lovato extends the range of electronic Time Delay Relays with new modular models of the TM series.
Models with multi-scale 0.1 seconds-100 days. Wide supply voltage range 12-440V. Excellent time accuracy and stability. Immunity to industrial ambient noise. Operating temperature -20ÌŠC - +60ÌŠC. Robust modular DIN 43880 housing, one module. 35mm DIN rail mounting or screw fixing by extricable clips. Conductor section 0.2-4mm². Reliable in most server operating conditions. TMLS model (extra features). Connection with up to 50 light-up switches (maximum). Suitable for 3 or 4-wire systems. 1 slide switch for manual or automatic operation (constant lighting)
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.1 s - 10 days
Mode of Operation = Flash Start with OFF, Flash Start with ON, OFF Delay, ON Delay, Pulse ON Relay
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Days, Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site
LVTO Time Delay - TMM1 - Galco Industrial Electronics
Madison Heights, MI, United States
LVTO Time Delay
TMM1
LVTO Time Delay TMM1
Multifunction Timer, 12-240VAC/DC,

Multifunction Timer, 12-240VAC/DC,

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics
Product Category Time Delay Relays Time Delay Relays
Product Number 9053466 TMM1
Product Name LVTO Time Delay
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1437476-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 0.5000 +/- %
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Tube Base Dial Timing Relay - 700-HRF72DU27 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 7596640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
View Details