SIE Computing Solutions, Inc. FMB01DW24

Description
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = Delay On Operate, Delay On Release, Double Interval, Interval, Interval on Trigger Open, Symmetrical Recycler Off First, Symmetrical Recycler On First Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote
Description
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = Delay On Operate, Delay On Release, Double Interval, Interval, Interval on Trigger Open, Symmetrical Recycler Off First, Symmetrical Recycler On First Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8573219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 s - 300 h Mode of Operation = Delay On Operate, Delay On Release, Double Interval, Interval, Interval on Trigger Open, Symmetrical Recycler Off First, Symmetrical Recycler On First Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A

Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted.
SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.05 s - 300 h
Mode of Operation = Delay On Operate, Delay On Release, Double Interval, Interval, Interval on Trigger Open, Symmetrical Recycler Off First, Symmetrical Recycler On First
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 4
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8573219
Time Ranges Hours, Minutes, Seconds
Timer Type Interval; Recycle
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3081579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSC3HU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details