Analog multi-range timer series which provides a cost-effective option without compromise on quality
Features of the S1DXM-M Series. Cost-effective pricing which allows for a premium quality product without the premium price. Cadmium-free contacts used. Easily adjustable time range thanks to front mounted switches. Frontal IP40 rating but can be raised to IP50 when used with protective cover ADX18008. Fixed power-ON delay operation mode. LED operational indicator for easy status recognition. Supports time ranges from 1 second to 10 hours
Supply Voltage = 220 V ac
Time Range = 0.05 s - 10 min
Mode of Operation = Power ON Delay
Mounting Type = Panel Mount
Number of Timer Functions = Single
Number of Contacts = 2
Series = S1DXM
Time Increment = Minutes, Seconds
Power Supply = External
Current Maximum = 13 mA
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable
| RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 8127869 | S1DXMA2C10MAC220V |
| Product Name | Time Delay Relays | |
| Time Ranges | Minutes, Seconds | 0.05 Sec ~ 10 Min |
| Timer Type | ON-Delay | ON-Delay |
| Function Type | Single Function | |
| Minimum | 0.0500 seconds | 0.0500 seconds |