TE Connectivity Time Delay Relays CUB-51-70120

Description
Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 1 - 120 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Minimum Operating Temperature = -10°C Switch Configuration = DPDT Contact Material = Silver Cadmium Oxide Maximum Operating Temperature = +55°C
Request a Quote Datasheet
Description
Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 1 - 120 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Minimum Operating Temperature = -10°C Switch Configuration = DPDT Contact Material = Silver Cadmium Oxide Maximum Operating Temperature = +55°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7821860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time delay relay with variety of mounting options. Knob adjustable type. On delay function. 10 A output relay Time Range = 1 - 120 s Current Maximum = 10 A Terminal Type = Quick Connect Maximum Voltage = 277 V ac, 30 V dc Minimum Operating Temperature = -10°C Switch Configuration = DPDT Contact Material = Silver Cadmium Oxide Maximum Operating Temperature = +55°C

Time delay relay with variety of mounting options.
Knob adjustable type. On delay function. 10 A output relay
Time Range = 1 - 120 s
Current Maximum = 10 A
Terminal Type = Quick Connect
Maximum Voltage = 277 V ac, 30 V dc
Minimum Operating Temperature = -10°C
Switch Configuration = DPDT
Contact Material = Silver Cadmium Oxide
Maximum Operating Temperature = +55°C

Supplier's Site
Time Delay Relays - CUB-51-70120-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
CUB-51-70120-ND
Time Delay Relays CUB-51-70120-ND
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 120 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 120 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Time Delay Relays - CUB-51-70120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CUB-51-70120
Time Delay Relays CUB-51-70120
On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 120 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 120 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1-120 sec - 70199287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1-120 sec
70199287
Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1-120 sec 70199287
Features: Delay on Operate 10 Amp Output with DPDT Contacts Input Voltage: 120 VAC Release Time: 150 mSec Recycle Time: 150 mSec Weight: 3.5 Oz. Socket Mount

Features:

  • Delay on Operate
  • 10 Amp Output with DPDT Contacts
  • Input Voltage: 120 VAC
  • Release Time: 150 mSec
  • Recycle Time: 150 mSec
  • Weight: 3.5 Oz.
  • Socket Mount
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 7821860 CUB-51-70120-ND CUB-51-70120 70199287
Product Name Time Delay Relays Time Delay Relays Relay;E-Mech;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;1-120 sec
Operating Temperature 14 to 131 F (-10 to 55 C) 14 to 131 F (-10 to 55 C)
Minimum 1 seconds 1 seconds 1 seconds
Maximum 0.0333 hours 0.0333 hours 0.0333 to ? hours
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C) Double Pole, Double Throw (DPDT)
Time Ranges 1 Sec ~ 120 Sec 1 Sec ~ 120 Sec
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Solid State Timing Relay - 700-RTC33Y050U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 5
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1755148-3-ND - DigiKey
Specs
Time Ranges 1.5 Sec ~ 15 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers
 - 8184610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details