TE Connectivity Time Delay Relays CNM5

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - PB555-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB555-ND
Time Delay Relays PB555-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

Buy Now Datasheet
 - 7821813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multifunction, time delay relay for plug-in or panel mounting 5 timing functions selectable via rotary switch. Thumbwheel switches for programming delay time. 11-pin octal style plug Time Range = 0.1 sec - 9990 hrs Mounting Type = Panel Mount, Plug In Number of Timer Functions = Multi Function Number of Contacts = 11 Current Maximum = 10 A Terminal Type = Plug, Screw Maximum Voltage = 30 V dc, 120 V ac Switch Configuration = DPDT Maximum Operating Temperature = +55°C Contact Material = Silver Cadmium Oxide Alloy

Multifunction, time delay relay for plug-in or panel mounting
5 timing functions selectable via rotary switch. Thumbwheel switches for programming delay time. 11-pin octal style plug
Time Range = 0.1 sec - 9990 hrs
Mounting Type = Panel Mount, Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 11
Current Maximum = 10 A
Terminal Type = Plug, Screw
Maximum Voltage = 30 V dc, 120 V ac
Switch Configuration = DPDT
Maximum Operating Temperature = +55°C
Contact Material = Silver Cadmium Oxide Alloy

Supplier's Site
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In/Screw - 70199332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In/Screw
70199332
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In/Screw 70199332
Multifunction Time Delay Relay for Plug-in or Panel Mounting. Five timing functions selectable via rotary switch. Timing: 0.1 Sec to 9,990 Hrs. Adjustable with thumbwheel switches. Contacts: 2 Form C (DPDT) silver-cadmium oxide alloy contacts. Input Voltage: 120 VAC ±15%, 60 Hz. Rating: 10 A @ 30 VDC or 277 VAC resistive; 1⁄2 HP @ 250 VAC; 1⁄3 HP @ 120 VAC. Termination: 11-pin octal style plug. Enclosure: Black plastic 1⁄16 DIN (48 mm × 48 mm) case. Sockets: Fits either 27E123 or 27E892 (snap-on) screw terminal sockets. Weight: 4.3 Oz.

Multifunction Time Delay Relay for Plug-in or Panel Mounting. Five timing functions selectable via rotary switch. Timing: 0.1 Sec to 9,990 Hrs. Adjustable with thumbwheel switches. Contacts: 2 Form C (DPDT) silver-cadmium oxide alloy contacts. Input Voltage: 120 VAC ±15%, 60 Hz. Rating: 10 A @ 30 VDC or 277 VAC resistive; 1⁄2 HP @ 250 VAC; 1⁄3 HP @ 120 VAC. Termination: 11-pin octal style plug. Enclosure: Black plastic 1⁄16 DIN (48 mm × 48 mm) case. Sockets: Fits either 27E123 or 27E892 (snap-on) screw terminal sockets. Weight: 4.3 Oz.

Supplier's Site
Time Delay Relays - CNM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CNM5
Time Delay Relays CNM5
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 9990 Hrs Delay 10A @ 277VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number PB555-ND 7821813 70199332 CNM5
Product Name Time Delay Relays Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In/Screw Time Delay Relays
Time Ranges 0.1 Sec ~ 9990 Hrs 0.1 Sec ~ 9990 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Function Type Multi-function Multi-function Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Operating Temperature 131 F (55 C) 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4460406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Asymmetrical Flash
Function Type Single Function
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1472981-6-ND - DigiKey
Specs
Time Ranges 6 Min ~ 60 Min
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
High Performance Timing Relay - 700-FSL3KZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details