Panasonic PM4HAH24J

Description
100 V → 240 Vac or 24 Vac/dc voltage input. Large time range: (0.1 s → 500 h) 16 time ranges available for selection. High switching capacity (5 A, 250 Vac). 2 changeover contacts. 3 control inputs: stop, signal, reset. DIN housing. Protection rating IP50. 11-pin connection socket (accessible from back) for control panel assembly RS stock no. 403-869. Frames for front plate assembly available separately (RS stock no. 113-8487) Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = Differential ON/OFF Delay, Pulse Flicker, Pulse ON Delay, Pulse ON Flicker, Pulse One Cycle, Pulse One Shot, Signal OFF Delay Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Time Increment = Hours, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = 11-Pin Connector Maximum Voltage = 250 V ac
Request a Quote
Description
100 V → 240 Vac or 24 Vac/dc voltage input. Large time range: (0.1 s → 500 h) 16 time ranges available for selection. High switching capacity (5 A, 250 Vac). 2 changeover contacts. 3 control inputs: stop, signal, reset. DIN housing. Protection rating IP50. 11-pin connection socket (accessible from back) for control panel assembly RS stock no. 403-869. Frames for front plate assembly available separately (RS stock no. 113-8487) Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = Differential ON/OFF Delay, Pulse Flicker, Pulse ON Delay, Pulse ON Flicker, Pulse One Cycle, Pulse One Shot, Signal OFF Delay Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Time Increment = Hours, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = 11-Pin Connector Maximum Voltage = 250 V ac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 228891 - RS Components, Ltd.
Corby, Northants, United Kingdom
100 V → 240 Vac or 24 Vac/dc voltage input. Large time range: (0.1 s → 500 h) 16 time ranges available for selection. High switching capacity (5 A, 250 Vac). 2 changeover contacts. 3 control inputs: stop, signal, reset. DIN housing. Protection rating IP50. 11-pin connection socket (accessible from back) for control panel assembly RS stock no. 403-869. Frames for front plate assembly available separately (RS stock no. 113-8487) Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = Differential ON/OFF Delay, Pulse Flicker, Pulse ON Delay, Pulse ON Flicker, Pulse One Cycle, Pulse One Shot, Signal OFF Delay Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Time Increment = Hours, Seconds Power Supply = External Current Maximum = 5 A Terminal Type = 11-Pin Connector Maximum Voltage = 250 V ac

100 V → 240 Vac or 24 Vac/dc voltage input. Large time range: (0.1 s → 500 h) 16 time ranges available for selection. High switching capacity (5 A, 250 Vac). 2 changeover contacts. 3 control inputs: stop, signal, reset. DIN housing. Protection rating IP50. 11-pin connection socket (accessible from back) for control panel assembly RS stock no. 403-869. Frames for front plate assembly available separately (RS stock no. 113-8487)
Supply Voltage = 24 V ac/dc
Time Range = 1 s - 500 h
Mode of Operation = Differential ON/OFF Delay, Pulse Flicker, Pulse ON Delay, Pulse ON Flicker, Pulse One Cycle, Pulse One Shot, Signal OFF Delay
Mounting Type = Chassis Mount
Number of Timer Functions = Multi Function
Time Increment = Hours, Seconds
Power Supply = External
Current Maximum = 5 A
Terminal Type = 11-Pin Connector
Maximum Voltage = 250 V ac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 228891
Time Ranges Hours, Seconds
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC43Y150U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 15
Timer Type ON-Delay
View Details
 - 3081585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Type 12.71 - Electronic digital time switch - 127100240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details