Schneider Electric RUW101MW

Description
The RUM universal relay range includes sockets with mixed or separate contact terminals and 2-pole bus jumper that can be used on sockets with separate contact terminals in order to simplify wiring when creating a jumper between the coil terminals. 10 A relays with 2 and 3 CO contacts, with cylindrical or quick connect terminals, and 3 A low level relays with 3 CO contacts, with cylindrical pins. Protection modules (diode, RC circuit or varistor) or 1 timer module. Metal hold-down clip for all sockets. Clip-in ID tags for the sockets Mode of Operation = Multi Function Mounting Type = Plug In Minimum Voltage = 24 V ac/dc Maximum Voltage = 240 V ac/dc
Request a Quote
Description
The RUM universal relay range includes sockets with mixed or separate contact terminals and 2-pole bus jumper that can be used on sockets with separate contact terminals in order to simplify wiring when creating a jumper between the coil terminals. 10 A relays with 2 and 3 CO contacts, with cylindrical or quick connect terminals, and 3 A low level relays with 3 CO contacts, with cylindrical pins. Protection modules (diode, RC circuit or varistor) or 1 timer module. Metal hold-down clip for all sockets. Clip-in ID tags for the sockets Mode of Operation = Multi Function Mounting Type = Plug In Minimum Voltage = 24 V ac/dc Maximum Voltage = 240 V ac/dc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8273436 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RUM universal relay range includes sockets with mixed or separate contact terminals and 2-pole bus jumper that can be used on sockets with separate contact terminals in order to simplify wiring when creating a jumper between the coil terminals. 10 A relays with 2 and 3 CO contacts, with cylindrical or quick connect terminals, and 3 A low level relays with 3 CO contacts, with cylindrical pins. Protection modules (diode, RC circuit or varistor) or 1 timer module. Metal hold-down clip for all sockets. Clip-in ID tags for the sockets Mode of Operation = Multi Function Mounting Type = Plug In Minimum Voltage = 24 V ac/dc Maximum Voltage = 240 V ac/dc

The RUM universal relay range includes sockets with mixed or separate contact terminals and 2-pole bus jumper that can be used on sockets with separate contact terminals in order to simplify wiring when creating a jumper between the coil terminals.
10 A relays with 2 and 3 CO contacts, with cylindrical or quick connect terminals, and 3 A low level relays with 3 CO contacts, with cylindrical pins. Protection modules (diode, RC circuit or varistor) or 1 timer module. Metal hold-down clip for all sockets. Clip-in ID tags for the sockets
Mode of Operation = Multi Function
Mounting Type = Plug In
Minimum Voltage = 24 V ac/dc
Maximum Voltage = 240 V ac/dc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8273436
Timer Type Multi Function
Unlock Full Specs
to access all available technical data

Similar Products

 - 3549520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details
120V AC/DC Repeat Cycle Timing Relay - 700-HV32DEU120 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Time Delay Relays - 1-1423153-7 - TE Connectivity
Specs
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
3 suppliers