Broyce Control, Ltd. LRTM/2 12-230V AC/DC

Description
Asymmetrical Recycling and Delayed Pulse timer LRTM/2 in a 17.5mm DIN rail housing. Recycling Off/On and delayed pulse function. Separate adjustments for Off and On ranges. 7 selectable time ranges. Fine adjustment of selected time range. Microprocessor based. Multi-voltage input. 1x DPDT relay output . Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delayed Pulse Function, Recycling On/Off Mounting Type = DIN Rail Number of Timer Functions = Dual Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote
Description
Asymmetrical Recycling and Delayed Pulse timer LRTM/2 in a 17.5mm DIN rail housing. Recycling Off/On and delayed pulse function. Separate adjustments for Off and On ranges. 7 selectable time ranges. Fine adjustment of selected time range. Microprocessor based. Multi-voltage input. 1x DPDT relay output . Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delayed Pulse Function, Recycling On/Off Mounting Type = DIN Rail Number of Timer Functions = Dual Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8285177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Asymmetrical Recycling and Delayed Pulse timer LRTM/2 in a 17.5mm DIN rail housing. Recycling Off/On and delayed pulse function. Separate adjustments for Off and On ranges. 7 selectable time ranges. Fine adjustment of selected time range. Microprocessor based. Multi-voltage input. 1x DPDT relay output . Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delayed Pulse Function, Recycling On/Off Mounting Type = DIN Rail Number of Timer Functions = Dual Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A

Asymmetrical Recycling and Delayed Pulse timer LRTM/2 in a 17.5mm DIN rail housing.
Recycling Off/On and delayed pulse function. Separate adjustments for Off and On ranges. 7 selectable time ranges. Fine adjustment of selected time range. Microprocessor based. Multi-voltage input. 1x DPDT relay output . Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting
Supply Voltage = 12 - 230 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Delayed Pulse Function, Recycling On/Off
Mounting Type = DIN Rail
Number of Timer Functions = Dual Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8285177
Time Ranges Hours, Minutes, Seconds
Timer Type Delayed Pulse Function, Recycling On/Off
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSK3LU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
View Details
 - 7140026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details