RS Components, Ltd. 8966829

Description
RS Pro Off delay time delay relay is a dual voltage, single function timer that is compact in size and suitable for DIN Rail mounting. • 17.5 mm width. • DIN Rail mounting. • Off delay timing function. • Integrated dual voltage. • LED indications for power and relay status. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 V ac/dc, 110 V ac Time Range = 0.3 s - 30 h Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote
Description
RS Pro Off delay time delay relay is a dual voltage, single function timer that is compact in size and suitable for DIN Rail mounting. • 17.5 mm width. • DIN Rail mounting. • Off delay timing function. • Integrated dual voltage. • LED indications for power and relay status. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 V ac/dc, 110 V ac Time Range = 0.3 s - 30 h Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966829 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Off delay time delay relay is a dual voltage, single function timer that is compact in size and suitable for DIN Rail mounting. • 17.5 mm width. • DIN Rail mounting. • Off delay timing function. • Integrated dual voltage. • LED indications for power and relay status. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 24 V ac/dc, 110 V ac Time Range = 0.3 s - 30 h Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A

RS Pro Off delay time delay relay is a dual voltage, single function timer that is compact in size and suitable for DIN Rail mounting.
• 17.5 mm width. • DIN Rail mounting. • Off delay timing function. • Integrated dual voltage. • LED indications for power and relay status. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection
Supply Voltage = 24 V ac/dc, 110 V ac
Time Range = 0.3 s - 30 h
Mode of Operation = OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966829
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 0.3000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 349901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 4209122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type Interval
View Details
 - 4594379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 3586939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details