TE Connectivity Time Delay Relays CDB-38-70003

Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet
Description
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - PB578-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB578-ND
Time Delay Relays PB578-ND
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet
 - 7821832 - RS Components, Ltd.
Corby, Northants, United Kingdom
CMOS IC time delay relay Knob adjustable type. Dial scale. 1% repeatability. On delay funktion (operate or release). 10 A output relay. Yellow plastic case Time Range = 0.1 - 10 s Mounting Type = Plug In Number of Contacts = 8 Current Maximum = 10 A Terminal Type = Plug Maximum Voltage = 30 V dc, 277 V ac Switch Configuration = DPDT Minimum Operating Temperature = -40°C Contact Material = Silver Cadmium Oxide Alloy Maximum Operating Temperature = +55°C

CMOS IC time delay relay
Knob adjustable type. Dial scale. 1% repeatability. On delay funktion (operate or release). 10 A output relay. Yellow plastic case
Time Range = 0.1 - 10 s
Mounting Type = Plug In
Number of Contacts = 8
Current Maximum = 10 A
Terminal Type = Plug
Maximum Voltage = 30 V dc, 277 V ac
Switch Configuration = DPDT
Minimum Operating Temperature = -40°C
Contact Material = Silver Cadmium Oxide Alloy
Maximum Operating Temperature = +55°C

Supplier's Site
Relay;E-Mech;Timing;On Delay;DPDT;10A;Ctrl-V 120AC;277VAC/30VDC;Octal;0.1-10sec - 70199295 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;DPDT;10A;Ctrl-V 120AC;277VAC/30VDC;Octal;0.1-10sec
70199295
Relay;E-Mech;Timing;On Delay;DPDT;10A;Ctrl-V 120AC;277VAC/30VDC;Octal;0.1-10sec 70199295
Solid state devices reset within milliseconds. Adjustable over entire time range. Plastic enclosures. Series CH. Temperature: –10°C to +55°C. Tolerance: –0, +20% of max. specified @ high end; min. specified or less @ low end. Reset: 125 ms. Repeatability: ±2%. Series CD. Temperature: –40°C to +55°C. Tolerance: ±5%. Reset: 60 ms. Repeatability: ±1%. CHB/CDB38 time delays have internal DPDT 10 amp relay. Provide delay on operate. Use 8-pin octal sockets. Weight: CH38 — 6 Oz. (168 g); CD38 — 9 Oz. (255 g).

Solid state devices reset within milliseconds. Adjustable over entire time range. Plastic enclosures. Series CH. Temperature: –10°C to +55°C. Tolerance: –0, +20% of max. specified @ high end; min. specified or less @ low end. Reset: 125 ms. Repeatability: ±2%. Series CD. Temperature: –40°C to +55°C. Tolerance: ±5%. Reset: 60 ms. Repeatability: ±1%. CHB/CDB38 time delays have internal DPDT 10 amp relay. Provide delay on operate. Use 8-pin octal sockets. Weight: CH38 — 6 Oz. (168 g); CD38 — 9 Oz. (255 g).

Supplier's Site
Time Delay Relays - CDB-38-70003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CDB-38-70003
Time Delay Relays CDB-38-70003
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Sec Delay 10A @ 277VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number PB578-ND 7821832 70199295 CDB-38-70003
Product Name Time Delay Relays Relay;E-Mech;Timing;On Delay;DPDT;10A;Ctrl-V 120AC;277VAC/30VDC;Octal;0.1-10sec Time Delay Relays
Time Ranges 0.1 Sec ~ 10 Sec 0.1 Sec ~ 10 Sec
Mounting Socket or Plug-in Style Socket or Plug-in Style Socket or Plug-in Style; Socketable
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Dial Timing Relay - 700-HRT6TTU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 7596659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details