SIE Computing Solutions, Inc. DMB71DM24

Description
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Delay On, Delay On Release, Double Interval, Interval, Interval On Trigger Open, Symmetrical Recycler Off, Symmetrical Recycler On Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote
Description
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Delay On, Delay On Release, Double Interval, Interval, Interval On Trigger Open, Symmetrical Recycler Off, Symmetrical Recycler On Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8577309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted. SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 0.1 s - 100 h Mode of Operation = Delay On, Delay On Release, Double Interval, Interval, Interval On Trigger Open, Symmetrical Recycler Off, Symmetrical Recycler On Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

Multi-function timers from Carlo Gavazzi provide the user with a knob-selectable timing solution which can be DIN rail mounted.
SPDT & DPDT contact configurations available. Wide power supply ranging from 24V to 240V AC/DC to ensure your application is covered. LED status indication available to provide details of relay status & power supply ON. Supports PNP/NPN and Namur sensors. Setup made simple thanks to knob selection of time range & setting
Supply Voltage = 24 - 240 V ac, 24 V dc
Time Range = 0.1 s - 100 h
Mode of Operation = Delay On, Delay On Release, Double Interval, Interval, Interval On Trigger Open, Symmetrical Recycler Off, Symmetrical Recycler On
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 4
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8577309
Time Ranges Hours, Minutes, Seconds
Timer Type Interval; Recycle
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7983444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Time Delay Relays - 1-1423179-4 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Tube Base Timing Relay - 700-HT22BU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details