Compact high precision power On-Delay timers which offer the facility to work with a dedicated IC, giving a time variance of ±0.5%. Selectable time ranges from 0-30 hours in varying increments of 0.05, 0.1, 0.5 and 1 second
Can be used within embedded applications with flush mounting frame. Time range selection and setting is made simple thanks to the sliding mechanism. Automatic switching of scale number on the dial and time units supported
Supply Voltage = 100 - 120 V ac
Time Range = 0.05 s - 10 min
Mode of Operation = ON Delay
Mounting Type = Flush Mount
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 7 A
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable
| RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 8127948 | PMH-10M-AC120V |
| Product Name | Time Delay Relays | |
| Time Ranges | Minutes, Seconds | 0.05 Sec ~ 10 Min |
| Timer Type | ON-Delay | ON-Delay |
| Function Type | Single Function | |
| Minimum | 0.0500 seconds | 0.0500 seconds |