Schneider Electric Time Delay Relays REXL4TMF7

Description
RELAY TIME DELAY 100HR
Request a Quote Datasheet
Description
RELAY TIME DELAY 100HR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 4008-REXL4TMF7-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
4008-REXL4TMF7-ND
Time Delay Relays 4008-REXL4TMF7-ND
RELAY TIME DELAY 100HR

RELAY TIME DELAY 100HR

Buy Now Datasheet
 - 9148215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality. • On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection Supply Voltage = 110 V ac Time Range = 0.1 s - 100 h Mode of Operation = Electromechanical Mounting Type = Plug In Number of Timer Functions = Multi Function Number of Contacts = 4 Time Increment = Hours, Minutes, Seconds Current Maximum = 3 A Depth = 21mm Minimum Operating Temperature = -20°C

Schneider Electric REXL4 Series is a miniature designed time delay relay which features On delay functionality.
• On Delay function. • Compact miniature design. • 4 C/O . • Plug-in socket terminal. • 50 ms reset time. • Wide supply voltage range. • LED status indication for power and output. • IP50 protection
Supply Voltage = 110 V ac
Time Range = 0.1 s - 100 h
Mode of Operation = Electromechanical
Mounting Type = Plug In
Number of Timer Functions = Multi Function
Number of Contacts = 4
Time Increment = Hours, Minutes, Seconds
Current Maximum = 3 A
Depth = 21mm
Minimum Operating Temperature = -20°C

Supplier's Site
Time Delay Relays - REXL4TMF7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
REXL4TMF7
Time Delay Relays REXL4TMF7
On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable

On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 100 Hrs Delay Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 4008-REXL4TMF7-ND 9148215 REXL4TMF7
Product Name Time Delay Relays Time Delay Relays
Time Ranges 0.1 Sec ~ 100 Hrs Hours, Minutes, Seconds 0.1 Sec ~ 100 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Timer Type ON-Delay Electromechanical ON-Delay
Function Type Single Function Multi-function
Pole and Throw Specifications 4PDT 4PDT (4 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2378793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details
24V AC/DC Repeat Cycle Timing Relay - 700-HV32BEU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details