Panasonic Time Delay Relays PM4HS-H-24V

Description
Premium Power-On timer relay with 16 selectable ranges from 1 second to 500 hours supported. Features of the PM4S series include:. Cost-effective price without sacrificing premium performance. Frontal IP65 panel rating option available. Short body of only 62.5mm. Built-in 8pin screw terminals. Multiple time ranges supported from 1 second to 500 hours Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = Power ON Delay Mounting Type = Flush Mount Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote
Description
Premium Power-On timer relay with 16 selectable ranges from 1 second to 500 hours supported. Features of the PM4S series include:. Cost-effective price without sacrificing premium performance. Frontal IP65 panel rating option available. Short body of only 62.5mm. Built-in 8pin screw terminals. Multiple time ranges supported from 1 second to 500 hours Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = Power ON Delay Mounting Type = Flush Mount Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8127838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Premium Power-On timer relay with 16 selectable ranges from 1 second to 500 hours supported. Features of the PM4S series include:. Cost-effective price without sacrificing premium performance. Frontal IP65 panel rating option available. Short body of only 62.5mm. Built-in 8pin screw terminals. Multiple time ranges supported from 1 second to 500 hours Supply Voltage = 24 V ac/dc Time Range = 1 s - 500 h Mode of Operation = Power ON Delay Mounting Type = Flush Mount Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

Premium Power-On timer relay with 16 selectable ranges from 1 second to 500 hours supported.
Features of the PM4S series include:. Cost-effective price without sacrificing premium performance. Frontal IP65 panel rating option available. Short body of only 62.5mm. Built-in 8pin screw terminals. Multiple time ranges supported from 1 second to 500 hours
Supply Voltage = 24 V ac/dc
Time Range = 1 s - 500 h
Mode of Operation = Power ON Delay
Mounting Type = Flush Mount
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site
Time Delay Relays - PM4HS-H-24V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
PM4HS-H-24V
Time Delay Relays PM4HS-H-24V
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8127838 PM4HS-H-24V
Product Name Time Delay Relays
Time Ranges Hours, Minutes, Seconds 0.1 Sec ~ 500 Hrs
Timer Type ON-Delay ON-Delay
Function Type Single Function
Minimum 1 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 349894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSC3BU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1472962-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details