Dual power supplies for free AC/DC. Eight operation modes selectable with one unit. Any desired time can be set digitally within a range from 0.1 seconds to 9,990 hrs. Four external signal inputs. ON/OFF indicator for control output and bar indicator for remaining time. CE marking
Supply Voltage = 12 - 240 V dc, 24 - 240 V ac
Time Range = 0.1 s - 9990 h
Mode of Operation = Interval Operation, ON Delay Operation, One Shot & Flicker Operation, Repeat Cycle Operation, Signal OFF Delay Operation, Signal ON/OFF Delay, Signal ON/OFF Delay Operation
Mounting Type = DIN Track, Flush Mount, Surface Mount
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Seconds
Power Supply = External
Current Maximum = 3 A
Terminal Type = 11-Pin Socket
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 9990 Hrs Delay 3A @ 250VAC Socketable
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 9990 Hrs Delay 3A @ 250VAC Socketable
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 7463887 | H3CA-A-306-ND | H3CA-A-306 |
| Product Name | Time Delay Relays | Time Delay Relays | |
| Time Ranges | Hours, Seconds | 0.1 Sec ~ 9990 Hrs | 0.1 Sec ~ 9990 Hrs |
| Timer Type | ON-Delay; Off-Delay; One-Shot; Interval | ||
| Function Type | Multi-function | Multi-function | Multi-function |
| Minimum | 0.1000 seconds | 0.1000 seconds | |
| Maximum | 9990 hours | 9990 hours |