RELAY TIME DELAY 60SEC PNL MT
Schneider Electric XB5 series panel mount on delay timers. The XB5 timers range feature a 22.5 mm mounting hole, a single static output and are available with various time ranges.
22.5 mm Mounting Hole. LED indicator. Screw terminals
Supply Voltage = 24 V dc
Time Range = 3 - 60 s
Mounting Type = Panel Mount
Number of Timer Functions = Single
Series = Harmony XB5
Power Supply = External
Current Maximum = 10 A
Terminal Type = Screw
Maximum Voltage = 24 V dc
Time Delay = 5 ms
Programmable (Multi-Function) Time Delay Relay 3 Sec ~ 60 Sec Delay Panel Mount
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 4008-XB5DTB23-ND | 1345387 | XB5DTB23 |
| Product Name | Time Delay Relays | Time Delay Relays | |
| Time Ranges | 3 Sec ~ 60 Sec | 3 Sec ~ 60 Sec |