Broyce Control, Ltd. LMMT 12-230V AC/DC

Description
Multifunction timer LMMT in a 17.5mm DIN rail housing. 7 selectable functions. 7 selectable time ranges. Fine adjustment of selected time range. LED warning indication if function is changed whilst powered. Switch initiated functions ideal for use in Watchdog circuits. Multi-voltage input. 1x SPDT relay output 8A (stock-no. 828-5158). 1x DPDT relay output 8A (stock-no. 828-5151). Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay Off (DN), Delay On (DO), Delay On (DOb), Interval (IN), Interval Leading (INb), Interval Trailing (INa), Symmetrical Recycler OFF/ON (RF) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Multifunction timer LMMT in a 17.5mm DIN rail housing. 7 selectable functions. 7 selectable time ranges. Fine adjustment of selected time range. LED warning indication if function is changed whilst powered. Switch initiated functions ideal for use in Watchdog circuits. Multi-voltage input. 1x SPDT relay output 8A (stock-no. 828-5158). 1x DPDT relay output 8A (stock-no. 828-5151). Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay Off (DN), Delay On (DO), Delay On (DOb), Interval (IN), Interval Leading (INb), Interval Trailing (INa), Symmetrical Recycler OFF/ON (RF) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8285158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multifunction timer LMMT in a 17.5mm DIN rail housing. 7 selectable functions. 7 selectable time ranges. Fine adjustment of selected time range. LED warning indication if function is changed whilst powered. Switch initiated functions ideal for use in Watchdog circuits. Multi-voltage input. 1x SPDT relay output 8A (stock-no. 828-5158). 1x DPDT relay output 8A (stock-no. 828-5151). Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Delay Off (DN), Delay On (DO), Delay On (DOb), Interval (IN), Interval Leading (INb), Interval Trailing (INa), Symmetrical Recycler OFF/ON (RF) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Multifunction timer LMMT in a 17.5mm DIN rail housing.
7 selectable functions. 7 selectable time ranges. Fine adjustment of selected time range. LED warning indication if function is changed whilst powered. Switch initiated functions ideal for use in Watchdog circuits. Multi-voltage input. 1x SPDT relay output 8A (stock-no. 828-5158). 1x DPDT relay output 8A (stock-no. 828-5151). Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting
Supply Voltage = 12 - 230 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Delay Off (DN), Delay On (DO), Delay On (DOb), Interval (IN), Interval Leading (INb), Interval Trailing (INa), Symmetrical Recycler OFF/ON (RF)
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8285158
Time Ranges Hours, Minutes, Seconds
Timer Type Interval; Recycle
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
24V AC/DC Repeat Cycle Timing Relay - 700-HV32DCU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 3080784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details