Panasonic Time Delay Relays PM4HM-H-AC240VS

Description
Premium multifunction time delay relay which offers a cost-effective timing solution without compromising on quality. Offers up to 8 Operating Modes with 16 selectable time ranges from 1 second to 500 hours to ensure your application is met Features of the PM4HM Series. Frontal IP65 rating for protection against liquid splashes and dust ingress. Covers multiple time ranges from 1 second to 500 hours. Easy wiring solution with built-in screw terminals, reducing the requirement for additional tools. Instantaneous output option available . LED status indication for easy recognition Supply Voltage = 100 - 240 V ac Time Range = 1 s - 500 h Mode of Operation = One Shot, Power Flicker, Power ON Delay, Power One Cycle Mounting Type = Flush Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote
Description
Premium multifunction time delay relay which offers a cost-effective timing solution without compromising on quality. Offers up to 8 Operating Modes with 16 selectable time ranges from 1 second to 500 hours to ensure your application is met Features of the PM4HM Series. Frontal IP65 rating for protection against liquid splashes and dust ingress. Covers multiple time ranges from 1 second to 500 hours. Easy wiring solution with built-in screw terminals, reducing the requirement for additional tools. Instantaneous output option available . LED status indication for easy recognition Supply Voltage = 100 - 240 V ac Time Range = 1 s - 500 h Mode of Operation = One Shot, Power Flicker, Power ON Delay, Power One Cycle Mounting Type = Flush Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8127891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Premium multifunction time delay relay which offers a cost-effective timing solution without compromising on quality. Offers up to 8 Operating Modes with 16 selectable time ranges from 1 second to 500 hours to ensure your application is met Features of the PM4HM Series. Frontal IP65 rating for protection against liquid splashes and dust ingress. Covers multiple time ranges from 1 second to 500 hours. Easy wiring solution with built-in screw terminals, reducing the requirement for additional tools. Instantaneous output option available . LED status indication for easy recognition Supply Voltage = 100 - 240 V ac Time Range = 1 s - 500 h Mode of Operation = One Shot, Power Flicker, Power ON Delay, Power One Cycle Mounting Type = Flush Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 5 A

Premium multifunction time delay relay which offers a cost-effective timing solution without compromising on quality. Offers up to 8 Operating Modes with 16 selectable time ranges from 1 second to 500 hours to ensure your application is met
Features of the PM4HM Series. Frontal IP65 rating for protection against liquid splashes and dust ingress. Covers multiple time ranges from 1 second to 500 hours. Easy wiring solution with built-in screw terminals, reducing the requirement for additional tools. Instantaneous output option available . LED status indication for easy recognition
Supply Voltage = 100 - 240 V ac
Time Range = 1 s - 500 h
Mode of Operation = One Shot, Power Flicker, Power ON Delay, Power One Cycle
Mounting Type = Flush Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 5 A

Supplier's Site
Time Delay Relays - PM4HM-H-AC240VS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
PM4HM-H-AC240VS
Time Delay Relays PM4HM-H-AC240VS
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 1 Sec ~ 500 Hrs Delay 5A @ 250VAC Panel Mount

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 1 Sec ~ 500 Hrs Delay 5A @ 250VAC Panel Mount

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 8127891 PM4HM-H-AC240VS
Product Name Time Delay Relays
Time Ranges Hours, Minutes, Seconds 1 Sec ~ 500 Hrs
Timer Type ON-Delay; One-Shot
Function Type Multi-function Multi-function
Minimum 1 seconds 1 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 3081579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Solid State Timing Relay - 700-RTC10110U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details