Broyce Control, Ltd. LESW 12-230V AC/DC

Description
Switch initiated Delay Off (Delay On Release), Multi-voltage timer LESW in a 17.5mm DIN rail housing. Switch initiated Delay Off timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. External trigger input can be from voltage free contact or solid state. Timer will still function with load connected to trigger input. 1x SPDT relay output . Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Switch initiated Delay Off (Delay On Release), Multi-voltage timer LESW in a 17.5mm DIN rail housing. Switch initiated Delay Off timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. External trigger input can be from voltage free contact or solid state. Timer will still function with load connected to trigger input. 1x SPDT relay output . Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8285161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switch initiated Delay Off (Delay On Release), Multi-voltage timer LESW in a 17.5mm DIN rail housing. Switch initiated Delay Off timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. External trigger input can be from voltage free contact or solid state. Timer will still function with load connected to trigger input. 1x SPDT relay output . Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting Supply Voltage = 12 - 230 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = OFF Delay Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Switch initiated Delay Off (Delay On Release), Multi-voltage timer LESW in a 17.5mm DIN rail housing.
Switch initiated Delay Off timing function. 7 selectable time ranges. Fine adjustment of selected time range. Multi-voltage input. External trigger input can be from voltage free contact or solid state. Timer will still function with load connected to trigger input. 1x SPDT relay output . Green LED indication for supply and timing status. Red LED indication for relay status. 17.5 mm width. DIN rail mounting
Supply Voltage = 12 - 230 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = OFF Delay
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8285161
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HT12BA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 260460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details