Schneider Electric TDRSOXP-12V

Description
Time delay relays that are dual-function, dual-voltage and socket-compatible. The integrated DIP switching allows the user to easily adjust a wide timing range. Output and input indication. Removable knob. Integrated DIP switch. Octal and square base available. Optional side and top flange mounting Supply Voltage = 12 V ac/dc Time Range = 0.1 s - 10 h Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 8 Series = TDRSOXP Time Increment = Hours, Minutes, Seconds Power Supply = Internal Current Maximum = 12 A
Request a Quote
Description
Time delay relays that are dual-function, dual-voltage and socket-compatible. The integrated DIP switching allows the user to easily adjust a wide timing range. Output and input indication. Removable knob. Integrated DIP switch. Octal and square base available. Optional side and top flange mounting Supply Voltage = 12 V ac/dc Time Range = 0.1 s - 10 h Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 8 Series = TDRSOXP Time Increment = Hours, Minutes, Seconds Power Supply = Internal Current Maximum = 12 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8148374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Time delay relays that are dual-function, dual-voltage and socket-compatible. The integrated DIP switching allows the user to easily adjust a wide timing range. Output and input indication. Removable knob. Integrated DIP switch. Octal and square base available. Optional side and top flange mounting Supply Voltage = 12 V ac/dc Time Range = 0.1 s - 10 h Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 8 Series = TDRSOXP Time Increment = Hours, Minutes, Seconds Power Supply = Internal Current Maximum = 12 A

Time delay relays that are dual-function, dual-voltage and socket-compatible. The integrated DIP switching allows the user to easily adjust a wide timing range.
Output and input indication. Removable knob. Integrated DIP switch. Octal and square base available. Optional side and top flange mounting
Supply Voltage = 12 V ac/dc
Time Range = 0.1 s - 10 h
Mode of Operation = Interval
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 8
Series = TDRSOXP
Time Increment = Hours, Minutes, Seconds
Power Supply = Internal
Current Maximum = 12 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8148374
Time Ranges Hours, Minutes, Seconds
Timer Type Interval
Function Type Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC44Y150U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 15
Timer Type ON-Delay
View Details
 - 347882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
Time Delay Relays - 1423160-2 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
Operating Temperature -22 to 167 F (-30 to 75 C)
Repeat Accuracy 10 +/- %
View Details