SIE Computing Solutions, Inc. DBB51CM2410M

Description
Electromechanical off-delay timer relay provides the user with a robust & reliable timing solution Capacitor powered time range from 1 second to 600 seconds. Relay & power supply status easily recognised thanks to LED indication. Knob-adjustable time setting. 17.5mm DIN rail mounting. 5A SPDT relay out. AC/DC combined supplies Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 60 - 600 s Mode of Operation = Delay On Release Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote
Description
Electromechanical off-delay timer relay provides the user with a robust & reliable timing solution Capacitor powered time range from 1 second to 600 seconds. Relay & power supply status easily recognised thanks to LED indication. Knob-adjustable time setting. 17.5mm DIN rail mounting. 5A SPDT relay out. AC/DC combined supplies Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 60 - 600 s Mode of Operation = Delay On Release Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8577123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical off-delay timer relay provides the user with a robust & reliable timing solution Capacitor powered time range from 1 second to 600 seconds. Relay & power supply status easily recognised thanks to LED indication. Knob-adjustable time setting. 17.5mm DIN rail mounting. 5A SPDT relay out. AC/DC combined supplies Supply Voltage = 24 - 240 V ac, 24 V dc Time Range = 60 - 600 s Mode of Operation = Delay On Release Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 5 A

Electromechanical off-delay timer relay provides the user with a robust & reliable timing solution
Capacitor powered time range from 1 second to 600 seconds. Relay & power supply status easily recognised thanks to LED indication. Knob-adjustable time setting. 17.5mm DIN rail mounting. 5A SPDT relay out. AC/DC combined supplies
Supply Voltage = 24 - 240 V ac, 24 V dc
Time Range = 60 - 600 s
Mode of Operation = Delay On Release
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8577123
Time Ranges Seconds
Timer Type Delay On Release
Function Type Single Function
Minimum 60 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4504742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA4UU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1755120-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details