RS Components, Ltd. 8966826

Description
RS Asymmetrical Timer is dual function and multi-voltage for flexibility. It is compact in size and DIN Rail mountable. • 17.5 mm width. • On/Off function. • DIN Rail mounting. • 100ms-100hrs timing range. • LED status indication for power and relay status. • SPCO output relay. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Asymmetric OFF/ON, Asymmetric ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
RS Asymmetrical Timer is dual function and multi-voltage for flexibility. It is compact in size and DIN Rail mountable. • 17.5 mm width. • On/Off function. • DIN Rail mounting. • 100ms-100hrs timing range. • LED status indication for power and relay status. • SPCO output relay. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Asymmetric OFF/ON, Asymmetric ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8966826 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Asymmetrical Timer is dual function and multi-voltage for flexibility. It is compact in size and DIN Rail mountable. • 17.5 mm width. • On/Off function. • DIN Rail mounting. • 100ms-100hrs timing range. • LED status indication for power and relay status. • SPCO output relay. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection Supply Voltage = 12 - 240 V ac/dc Time Range = 0.1 s - 100 h Mode of Operation = Asymmetric OFF/ON, Asymmetric ON/OFF Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

RS Asymmetrical Timer is dual function and multi-voltage for flexibility. It is compact in size and DIN Rail mountable.
• 17.5 mm width. • On/Off function. • DIN Rail mounting. • 100ms-100hrs timing range. • LED status indication for power and relay status. • SPCO output relay. • Wide supply voltage range. • IP20 (terminals), IP40 (enclosure) protection
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.1 s - 100 h
Mode of Operation = Asymmetric OFF/ON, Asymmetric ON/OFF
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 8966826
Time Ranges Hours, Minutes, Seconds
Timer Type Asymmetric OFF/ON, Asymmetric ON/OFF
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 4504714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 2378793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval; Time Indicator
Function Type Multi-function
View Details
 - 8184575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
 - 347810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details